EN
  • EN
  • DE

SN65CML100DR

Part No SN65CML100DR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 1.5-Gbps LVDS/LVPECL/CML-TO-CML TRANSLATOR/REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65CML
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, LVDS, LVPECL
Output Signal CML
Output Type Differential
Data Rate 1.5Gbps
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1252634-SN65CML100DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65CML100
Introduction Date February 15, 2004
ECCN 5A991.b.1
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65CML100DR CAD Model

Description

The SN65CML100DR is a high-performance, precision integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the CML (Current Mode Logic) family and is designed to provide robust signaling with high-speed data transmission capabilities.

Key Features

  • High-Speed Data Rates: The SN65CML100DR is capable of supporting data rates up to 840 Mbps, making it suitable for demanding applications that require rapid data transfer.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Differential Line Driver and Receiver: This IC includes both a differential line driver and a receiver, providing a complete solution for transmitting and receiving high-speed signals over a differential pair.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 3.3V to 5V, offering flexibility in various system designs.
  • Robust ESD Protection: It is equipped with electrostatic discharge (ESD) protection circuitry, safeguarding the device from the potential damage caused by static electricity.

Applications

The SN65CML100DR is ideal for a range of applications that require high-speed data transmission and robust performance, such as:

  • Telecommunications Equipment
  • Networking Hardware and Routers
  • Base Stations
  • Backplane Interconnects
  • High-Speed Data Acquisition Systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN65CML100DR is built to meet stringent industry standards, ensuring long-term performance and reliability in a variety of operating conditions.

Package and Availability

The SN65CML100DR comes in an SOP (Small Outline Package) with a 16-pin configuration, providing a compact footprint for space-constrained applications. It is available for purchase through Texas Instruments' official distributors and is supported by comprehensive technical documentation and design resources.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2297 $50.6079
17+ $5.9320 $100.8440
27+ $5.7467 $155.1609
36+ $5.5613 $200.2068
47+ $5.3759 $252.6673
63+ $4.8198 $303.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess