EN
  • EN
  • DE

SN74ABTH18502APMR

Part No SN74ABTH18502APMR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTH
Packaging Reel - TR
Logic Type Scan Test Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1253204-SN74ABTH18502APMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABTH18502APMR CAD Model

Description

SN74ABTH18502APMR - Texas Instruments

The SN74ABTH18502APMR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the ABT family, known for its advanced biCMOS technology, which combines the strength of both bipolar and CMOS transistors to deliver a high-speed, low-power operation that is ideal for a wide range of digital applications.

The SN74ABTH18502APMR is a 18-bit universal bus transceiver with 3-state outputs. It is designed to facilitate bidirectional communication between data buses. The control-function implementation allows for maximum flexibility in timing. This device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic levels at the direction-control (DIR) and output-enable (OE) inputs.

Key features of the SN74ABTH18502APMR include:

  • High-Speed Data Transfer: The ABTH series is designed for improved signal integrity, which is crucial for high-speed data transfer.
  • Low Power Consumption: Utilizing biCMOS technology, this device maintains low power dissipation but with high-speed operation.
  • Wide Operating Voltage Range: The device operates at a voltage range of 4.5V to 5.5V, providing a flexible power supply option for various applications.
  • Robust Bus-Pin Tolerance: It is designed to be tolerant to high bus-pin voltages, ensuring reliability and robustness in harsh electrical environments.
  • Package Type: The SN74ABTH18502APMR is offered in a 56-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

This product is ideal for use in telecommunications, computing, networking, and industrial applications where high-speed and reliable data transfer are necessary. Texas Instruments provides comprehensive technical support and resources for the SN74ABTH18502APMR, including detailed datasheets, application notes, and design resources to facilitate the integration of this transceiver into your design.

With its combination of speed, power efficiency, and robustness, the SN74ABTH18502APMR from Texas Instruments represents a reliable solution for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4443
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3206 $63.9618
6+ $17.4939 $104.9634
9+ $16.9472 $152.5248
13+ $16.4005 $213.2065
16+ $15.8538 $253.6608
22+ $14.2138 $312.7036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess