EN
  • EN
  • DE

SN74AHC14DG4

Part No SN74AHC14DG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14SOIC  /  Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC14
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258085-SN74AHC14DG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC14DG4 CAD Model

Description

SN74AHC14DG4 Hex Schmitt-Trigger Inverters by Texas Instruments

The SN74AHC14DG4 from Texas Instruments is a high-performance, hex inverter chip with Schmitt-trigger inputs. This integrated circuit is designed to offer a robust solution for digital signal processing where noise immunity and stable operation are critical. Its six independent inverters and the Schmitt-trigger action on each input ensure that the device is capable of transforming an irregular input signal into a well-defined output signal, making it ideal for applications that require clean edge transitions.

Constructed with advanced silicon-gate CMOS technology, the SN74AHC14DG4 provides a balance between speed and power consumption. This technology affords the device compatibility with a wide range of supply voltages ranging from 2V to 5.5V. This flexibility makes the SN74AHC14DG4 suitable for interfacing with both 3.3V and 5V systems, ensuring easy integration into various designs without the need for level-shifting components.

Key features of the SN74AHC14DG4 include:

  • Operating Voltage Range: 2V to 5.5V
  • Current Consumption: Low power consumption at 20 µA max
  • High Noise Immunity: Schmitt-trigger action at all inputs
  • Propagation Delay Time: Typically 8ns at 5V for Tpd
  • Output Drive Capability: Capable of driving up to 8 mA
  • Temperature Range: Suitable for commercial operation from -40°C to 85°C
  • Packaging: Available in a SOIC-14 package for easy surface mounting

The SN74AHC14DG4 is commonly used in a variety of digital applications, including signal conditioning, pulse shaping, and in systems that require a stable and reliable high-speed logic inversion. The device's enhanced noise immunity and low power consumption make it an excellent choice for battery-operated equipment, portable devices, and other power-sensitive applications.

Whether you're designing consumer electronics, telecommunications systems, or complex computing hardware, the SN74AHC14DG4 from Texas Instruments represents a dependable and versatile solution that ensures consistent performance across a broad range of environmental conditions and power supply variations.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
845+ $0.1187 $100.3015
1,310+ $0.1147 $150.2570
1,875+ $0.1067 $200.0625
2,435+ $0.1027 $250.0745
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess