EN
  • EN
  • DE

SN74ALS810N

Part No SN74ALS810N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description XNOR GATE, ALS SERIES / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS810
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671142-SN74ALS810N
Ultra Librarian 3D Model Ultra Librarian SN74ALS810N CAD Model

Description

The SN74ALS810N is a high-performance logic gate device from Texas Instruments, renowned for its reliability and versatility in a wide array of electronic applications. This particular model is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer a fine balance between speed and power consumption, making it an ideal choice for interfacing with TTL levels.

Key Features

  • Logic Type: NAND Gates
  • Number of Circuits: 2
  • Number of Inputs: 5
  • Output Current: -0.4mA, 8mA
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: 0°C ~ 70°C
  • Mounting Type: Through Hole
  • Package / Case: 24-DIP (0.300", 7.62mm)

The SN74ALS810N features two independent 5-input NAND gates, providing the user with the ability to implement complex logic functions within their circuitry. The device is fabricated with Schottky barrier diodes and advanced silicon-gate processing technology to ensure high speed and reduce power consumption.

Applications

Due to its high-speed performance and low power requirements, the SN74ALS810N is widely used in various applications such as:

  • Computing systems
  • Data processing
  • Communication equipment
  • Industrial control systems
  • Consumer electronics

Its DIP (Dual In-line Package) allows for easy integration into breadboards and prototyping projects, as well as final production PCBs. Texas Instruments' commitment to quality ensures that the SN74ALS810N provides consistent performance and durability for all your logic gate needs.

Support and Resources

Texas Instruments provides comprehensive technical support and resources for the SN74ALS810N, including datasheets, application notes, and design resources, to help designers and engineers utilize this device to its fullest potential.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess