EN
  • EN
  • DE

SN74AVC16334DGVR

Part No SN74AVC16334DGVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 16BIT 48TVSOP / 16-bit universal bus driver with 3-state outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AVC
Packaging Reel package
Logic Type Universal Bus Driver
Number of Circuits 16-Bit
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 794967-SN74AVC16334DGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AVC16334
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AVC16334DGVR CAD Model

Description

SN74AVC16334DGVR 16-Bit Universal Bus Driver by Texas Instruments

The SN74AVC16334DGVR is a high-performance, 16-bit universal bus driver designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the AVC family, which is renowned for its low-voltage operation and high-speed interface technology. The SN74AVC16334DGVR is specifically engineered to deliver seamless data transfer and signal conditioning in a wide array of digital applications.

Constructed with an advanced BiCMOS technology, the SN74AVC16334DGVR operates with a 1.2V to 3.6V V<sub>CC range, making it compatible with low-voltage systems and ensuring reduced power consumption. This feature is particularly beneficial for battery-powered and energy-efficient applications where power saving is crucial.

The device offers a bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies PCB design. Its robust design includes 3-state outputs, which allow for connection to a bus-oriented system without the risk of data contention. The outputs are also capable of sinking 24mA and sourcing 24mA, providing strong signal driving capabilities for various loads.

Housed in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) with the part number DGVR, the SN74AVC16334DGVR is designed for space-constrained applications. Its small form factor is ideal for modern electronics where board space is at a premium. Moreover, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of temperature conditions.

TI's SN74AVC16334DGVR is equipped with multiple features to enhance system integrity, such as I<sub>off support which prevents damaging current backflow when the device is powered down. Additionally, the latch-up performance exceeds 250mA per JESD 17, providing robustness against sudden transient conditions.

Whether used in telecommunications, computing, networking, or consumer electronics, the SN74AVC16334DGVR stands out as a versatile and dependable choice for designers who require a universal bus driver with high bandwidth, low power consumption, and a small footprint.

You May Also Be Interested in

Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us
NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Lowest to $40.5960
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess