EN
  • EN
  • DE

SN74F283NSRE4

Part No SN74F283NSRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC FULL ADDER 4BIT BIN 16SO  /  Binary Full Adder with Fast Carry IC 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74F
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 4.5V ~ 5.5V
Number of Bits 4
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74F28
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256246-SN74F283NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74F283NSRE4 CAD Model

Description

Product Overview: SN74F283NSRE4

The SN74F283NSRE4 is a high-performance 4-bit binary full adder designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is part of the SN74F series, which is renowned for its fast and reliable digital logic components. The SN74F283NSRE4 is specifically engineered to execute addition operations on two 4-bit binary numbers and provide a sum (SUM) output along with a carry-out (COUT) signal, which is essential for cascading multiple adders to handle larger bit-width arithmetic operations.

Key Features

  • Logic Family: The device belongs to the F-series of logic devices, which is known for its high speed and low power consumption.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels.
  • Propagation Delay: The SN74F283NSRE4 offers fast propagation delay times, ensuring quick response and processing in high-speed computing applications.
  • Package: It comes in an SOP (Small Outline Package) with a surface-mount configuration, which is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate within an extended industrial temperature range, enhancing its reliability in various environmental conditions.

Applications

The SN74F283NSRE4 is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • High-speed computing systems
  • Arithmetic logic units (ALUs) in processors
  • Digital signal processing (DSP) circuits
  • Binary counters and accumulators
  • Embedded systems requiring binary addition

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The SN74F283NSRE4 has undergone rigorous testing to ensure it meets the stringent standards for which TI is known. Customers can trust in the reliability and longevity of this component for their critical electronic designs.

Whether you are designing a complex digital system or simply need a reliable adder for your circuit, the SN74F283NSRE4 from Texas Instruments is an excellent choice that combines performance, precision, and durability.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess