EN
  • EN
  • DE

SN74FB2031RCG3

Part No SN74FB2031RCG3
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC TXRX ADDRESS/DATA 9BIT 52-QFP / Transceiver Single 9-CH 3-ST/Open Collector 52-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FB
Packaging Tray
Logic Type TTL/BTL Transceiver/Translator
Supply Voltage 4.5 V ~ 5.5 V
Resolution 9
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 52-QFP
Manufacturer Package 52-QFP (10x10)
Win Source Part Number 794987-SN74FB2031RCG3
Popularity Medium
Supply and Demand Status Limited
Family Name SN74FB2031
Introduction Date July 01, 2006
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74FB2031RCG3 CAD Model

Description

Product Overview: SN74FB2031RCG3

The SN74FB2031RCG3, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that plays a pivotal role in facilitating efficient digital communication. This device is part of Texas Instruments' advanced interface solutions, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Interface Type: The SN74FB2031RCG3 boasts a LVTTL interface, ensuring compatibility with a wide range of digital systems and providing a low-voltage, high-speed transmission capability.
  • Data Rate: Engineered for high-speed operation, it supports data rates that are essential for fast and reliable data transfer in complex electronic applications.
  • Channel Quantity: With multiple channels, this device can handle a significant amount of data simultaneously, making it ideal for multi-threaded operations and parallel data processing.
  • Package / Case: Enclosed in a compact, surface-mount package, the SN74FB2031RCG3 is designed for space-efficient PCB layouts and is well-suited for dense circuit designs.
  • Supply Voltage: Operating with a supply voltage that is typical for digital ICs, it ensures energy-efficient performance without compromising on functionality.

Applications

The SN74FB2031RCG3 is a versatile component that can be deployed in a diverse array of applications. It is particularly useful in:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Computer peripherals
  • Telecommunication interfaces

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The SN74FB2031RCG3 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of professional electronics manufacturers and design engineers.

Environmental Considerations

The SN74FB2031RCG3 is designed with environmental responsibility in mind. It complies with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment, making it a more environmentally friendly choice for electronic designs.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess