EN
  • EN
  • DE

SN74LV161284DL

Part No SN74LV161284DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 19-BIT BUS INTERFACE 48-SSOP  /  IEEE STD 1284 Translation Transceiver IC 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LV
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 19
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LV161284
Other Names 296-1679,296-1679-5,SN74LV161284DLG4,TEXTISSN74LV161284DL,296-1679-5R,SN74LV161284DLG4,2156-SN74LV161284DL
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256229-SN74LV161284DL
Ultra Librarian 3D Model Ultra Librarian SN74LV161284DL CAD Model

Description

Product Overview: SN74LV161284DL from Texas Instruments

The SN74LV161284DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LV family, which stands for 'Low-Voltage'. It operates on a power supply range that is optimized for 3.3 V but can handle anything between 2 V and 3.6 V, making it suitable for various low-voltage applications.

This particular model is a 19-bit bus transceiver and comes with 3-state outputs, which allows the device to either drive a bus, receive inputs, or be in a high-impedance state. The high-impedance state ensures that the outputs do not interfere with other components on the bus when the device is not actively driving the bus.

The SN74LV161284DL is designed for asynchronous communication between data buses. It has the capability to perform both read and write operations, which makes it versatile for data transfer and manipulation tasks. The direction control (DIR) and output-enable (OE) inputs control the data flow. The DIR input determines the direction of data flow through the device; when it is high, data flows from the A bus to the B bus, and when it is low, data flows from the B bus to the A bus. The OE input, when low, activates the outputs; when high, it disables the outputs, placing them in a high-impedance state.

This device is characterized for operation from -40°C to 85°C, which means it can reliably function in a wide range of environmental conditions, making it suitable for industrial applications. It is available in a DL package, which refers to the 56-pin SSOP (Shrink Small Outline Package) type, offering a space-saving footprint for PCBs (Printed Circuit Boards).

With its low power consumption and robust performance, the SN74LV161284DL is ideal for interfacing with microprocessors or microcontrollers in systems that require bidirectional data flow and bus management. Its applications can range from telecommunications and computing to consumer electronics and embedded systems.

Overall, the SN74LV161284DL from Texas Instruments is a reliable and efficient solution for designers looking to implement bus transceivers in their low-voltage digital systems.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9875 $53.8875
21+ $4.9128 $103.1688
32+ $4.7593 $152.2976
44+ $4.6057 $202.6508
57+ $4.4522 $253.7754
76+ $3.9916 $303.3616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess