EN
  • EN
  • DE

SN74LV4052ATPWREP

Part No SN74LV4052ATPWREP
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 4-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER | IC MULTIPLEXER DUAL 4X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 20Ohm (Maximum)
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 18ns, 18ns
-3db Bandwidth 50MHz
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -45dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LV4052
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255304-SN74LV4052ATPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4052ATPWREP CAD Model

Description

  SN74LV4052ATPWREP - Texas Instruments        The SN74LV4052ATPWREP from Texas Instruments is a highly versatile dual 4-channel CMOS analog multiplexer and demultiplexer with a wide operating voltage range. This advanced integrated circuit (IC) is designed to function optimally in both analog and digital applications, making it an ideal choice for a variety of electronic systems.  

  

    With its low on-state resistance and low charge injection, the SN74LV4052ATPWREP ensures minimal signal distortion, which is critical for maintaining signal integrity in sensitive applications. The device is characterized for operation from -40°C to 125°C, making it suitable for extended temperature range applications and enhanced reliability requirements, such as automotive and industrial equipment.  

  

    The SN74LV4052ATPWREP boasts a wide voltage range of 2.7 V to 5.5 V, which allows it to be used in systems that require a flexible power supply. This feature, coupled with its low power consumption, makes the device an energy-efficient solution for battery-operated devices.  

  

    This multiplexer and demultiplexer IC comes in a TSSOP package, which is known for its compact footprint. The package type is specifically designed to meet the enhanced product (EP) specifications with a lead-free finish, catering to environmentally conscious design principles and regulations.  

  

    The device's logic-level translation capability enables it to interface with different logic levels, thus facilitating communication between devices operating at different voltage domains. This is particularly useful in mixed-signal environments where analog and digital components must interact seamlessly.  

  

    Overall, the SN74LV4052ATPWREP from Texas Instruments is a robust and reliable choice for designers looking to integrate an analog multiplexer/demultiplexer into their systems. Its enhanced specifications and flexible operating conditions make it a versatile component for a wide array of applications.  

  

    Click here for more information or to purchase the SN74LV4052ATPWREP.  

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5100 $52.8500
85+ $1.2390 $105.3150
125+ $1.2003 $150.0375
175+ $1.1616 $203.2800
225+ $1.1229 $252.6525
300+ $1.0067 $302.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess