EN
  • EN
  • DE
  • IT

SN74LVC1G11IDCKRQ1

Part No SN74LVC1G11IDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 3-INPUT POSITIVE-AND GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Packaging Reel - TR
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 3
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SC-70-6
Package 6-TSSOP, SC-88, SOT-363
Win Source Part Number 1255520-SN74LVC1G11IDCKRQ1
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G11
Introduction Date February 05, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G11IDCKRQ1 CAD Model

Description

SN74LVC1G11IDCKRQ1 - Texas Instruments Triple-Input Positive-AND Gate

The SN74LVC1G11IDCKRQ1 is a high-performance, triple-input positive-AND gate integrated circuit from Texas Instruments, designed to operate within a wide voltage range of 1.65 to 5.5 V. This device is particularly suited for automotive and industrial applications where reliability and robust performance are paramount. It is available in a compact SC70 package, making it ideal for space-constrained applications.

Featuring a 5-V tolerant input, the SN74LVC1G11IDCKRQ1 allows for the direct interfacing with TTL levels, ensuring compatibility with a broad range of signal voltages and making it a versatile choice for mixed-voltage systems. The device's inputs are capable of withstanding -0.5 to 6.5 V without sustaining damage, offering an additional layer of protection against voltage spikes and transients that are common in harsh electrical environments.

With its low power consumption and high-speed operation, the SN74LVC1G11IDCKRQ1 is engineered to deliver efficient and reliable logic operations. It boasts a balanced propagation delay and transition times, which ensures that signals are processed with minimal delay, thus maintaining the integrity and timing of the logic signal throughout the circuit.

The SN74LVC1G11IDCKRQ1 also features an Ioff support, which prevents damaging current backflow through the device when it is powered down. This Ioff circuitry ensures the device is protected and contributes to the longevity of the integrated circuit.

For automotive applications, the SN74LVC1G11IDCKRQ1 meets stringent requirements for control and is qualified for use in accordance with the AEC-Q100 standards. This qualification reflects the device's robustness and suitability for the demanding conditions encountered in automotive environments, where temperature extremes and vibrations are common.

In summary, the SN74LVC1G11IDCKRQ1 from Texas Instruments is a reliable and efficient solution for implementing triple-input AND gate logic in a variety of applications, especially those requiring automotive-grade components. Its ability to operate across a wide voltage range, tolerance to higher input voltages, and fast performance make it an excellent choice for designers looking to optimize their digital logic systems.

You May Also Be Interested in

STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322
STMicroelectronics
HEX INVERTER
Lowest to $0.1308
STMicroelectronics
Need more? Email Us
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess