EN
  • EN
  • DE

SN74LVC1G175DCKT

Part No SN74LVC1G175DCKT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SC70-6 / Flip Flop D-Type Pos-Edge 1-Element 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 175MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Current - Quiescent 10μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Win Source Part Number 795098-SN74LVC1G175DCKT
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G175
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G175DCKT CAD Model

Description

SN74LVC1G175DCKT Single D-Type Flip-Flop by Texas Instruments

The SN74LVC1G175DCKT is a high-performance, single D-type flip-flop with a clear function, manufactured by Texas Instruments. This advanced integrated circuit is designed to operate from a supply voltage ranging from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. The device is part of the LVC family, which is known for low-voltage operation and high-speed interfacing.

This flip-flop features a single data input (D), a single output (Q), and a clear (CLR) input. The edge-triggered design ensures that the state of the data input is captured on the rising edge of the clock signal, and the output is updated accordingly. The clear function is asynchronous, allowing the user to reset the output to a low state regardless of the clock input, ensuring greater control and flexibility in timing operations.

The SN74LVC1G175DCKT comes in a compact 6-pin SC70 package, which is ideal for space-constrained applications. The small form factor, combined with its low-power consumption, makes it an excellent choice for portable and battery-powered devices, as well as general-purpose logic applications. This device also supports a wide range of operating temperatures, from -40°C to 125°C, allowing it to be used in various environments and applications.

Key features of the SN74LVC1G175DCKT include:

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Low power consumption
  • High-speed operation
  • Edge-triggered D-type input
  • Asynchronous clear input
  • Available in a small 6-pin SC70 package
  • Operational temperature range from -40°C to 125°C

With its robust design and versatile features, the SN74LVC1G175DCKT is an excellent choice for designers looking to implement reliable flip-flops in their digital circuits. Whether it's for data storage, signal synchronization, or other timing-related applications, this Texas Instruments product delivers consistent performance and quality.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
990+ $0.0506 $50.0940
2,110+ $0.0474 $100.0140
3,280+ $0.0458 $150.2240
4,695+ $0.0426 $200.0070
6,100+ $0.0410 $250.1000
7,615+ $0.0394 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,650 pieces
MOQ: 990 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess