EN
  • EN
  • DE

SN74LVT32244GKER

Part No SN74LVT32244GKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 96LFBGA / Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SN74LVT
Other Names -296-8653-1R,-SN74LVT32244GKERR,296-8653-2,296-8653-1,296-8653-1R,296-8653-2R,-296-8653-1,-296-8653-1,TEXTISSN74LVT32244GKER,2156-SN74LVT32244GKER
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259241-SN74LVT32244GKER
Ultra Librarian 3D Model Ultra Librarian SN74LVT32244GKER CAD Model

Description

The SN74LVT32244GKER from Texas Instruments is a high-performance, 32-bit bus transceiver designed with two separate supply voltages. This device is part of the LVT family, which ensures low-voltage operation and translates to lower power consumption, making it ideal for battery-powered and energy-efficient applications.

Key Features:

  • 32-Bit Bus Interface: It offers a wide 32-bit interface, providing a high-bandwidth pathway for data-intensive applications.
  • Dual Supply Voltages: The SN74LVT32244GKER operates with a 3.3V VCC for the core logic and a 2.5V or 3.3V VCCB for the input and output logic, enabling interfacing with different logic levels.
  • High-Drive Outputs: With 64 mA output drivers, this transceiver can drive heavy loads, making it suitable for bus-oriented systems.
  • Support for Live Insertion: The device features a BUS HOLD on data inputs, which eliminates the need for external pull-up/pull-down resistors and supports live insertion.
  • Low Power Consumption: The SN74LVT32244GKER is designed to consume minimal power, which is critical for portable and low-power applications.
  • Flow-Through Architecture: The pins are optimally arranged to facilitate easy PCB layout and to minimize signal skew.

Applications:

The SN74LVT32244GKER is versatile and can be used in a variety of applications, including:

  • Memory Interfacing
  • Data Communication
  • Servers and Networking Equipment
  • Embedded Systems
  • Signal Bridging

Package and Quality:

Encased in a 96-Ball LFBGA package, the SN74LVT32244GKER is designed for surface-mount technology (SMT), which allows for high-density mounting and saves board space. Texas Instruments ensures high-quality and reliability for its components, and this product is no exception, meeting stringent industry standards.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7359 $54.1513
16+ $6.3475 $101.5600
25+ $6.1491 $153.7275
34+ $5.9507 $202.3238
44+ $5.7524 $253.1056
59+ $5.1573 $304.2807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess