EN
  • EN
  • DE

SN74LVT8980AIDWREP

Part No SN74LVT8980AIDWREP
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC EMBEDDED TEST BUS CTRL 24SOIC  /  Embedded Test-Bus Controllers IC 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVT
Logic Type Embedded Test-Bus Controllers
Supply Voltage 2.7V ~ 3.6V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVT8980
Other Names 296-22384-2R,2156-SN74LVT8980AIDWREP,TEXTISSN74LVT8980AIDWREP,-SN74LVT8980AIDWREPR,296-22384-6,V62/03668-01XE,296-22384-1,296-22384-2,-296-22384-1,-296-22384-1R,-V62/03668-01XE,296-22384-1R,296-22384-6R,-V62/03668-01XER,-296-22384-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256223-SN74LVT8980AIDWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVT8980AIDWREP CAD Model

Description

The SN74LVT8980AIDWREP is a high-performance, military-grade integrated circuit produced by Texas Instruments, renowned for its reliability and advanced features. This component is specifically designed to meet the stringent requirements of aerospace and defense applications, where durability and consistent performance in extreme conditions are paramount.

Key Features

  • Low-Voltage Operation: This device operates at a low voltage range, which is ideal for battery-powered and portable applications, ensuring energy efficiency and longer battery life.
  • High-Speed Performance: The SN74LVT8980AIDWREP is designed for high-speed signal processing, providing fast and reliable data transmission, which is crucial in critical military operations.
  • Enhanced Bus Interface: It features an improved bus interface that minimizes signal distortion and enhances signal integrity, thus improving overall communication within electronic systems.
  • Rugged Design: Built to withstand harsh conditions, this component is capable of operating under extreme temperatures and is resistant to mechanical shocks and vibrations.
  • Enhanced Product Change Notification (EPCN): As part of Texas Instruments' commitment to quality, customers are provided with timely notifications of any product changes, ensuring minimal disruption to their systems.
  • Long-Term Availability: The SN74LVT8980AIDWREP is part of TI's Enhanced Product (EP) portfolio, guaranteeing extended product life cycles and long-term availability for aerospace and defense industry clients.

Applications

This device is particularly suited for use in mission-critical applications where failure is not an option. These include:

  • Avionics and on-board systems
  • Space exploration equipment
  • Secure communications systems
  • Navigation and radar systems
  • Missile and defense system electronics

Quality and Reliability

As with all Texas Instruments products, the SN74LVT8980AIDWREP is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the military performance standards (MIL-STD) for reliability and performance. This commitment to quality ensures that the SN74LVT8980AIDWREP provides the reliability needed for the most demanding military and aerospace applications.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess