EN
  • EN
  • DE

SN74S00NS

Part No SN74S00NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND GATE, S SERIES, TTL / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74S00
Standard Package 468 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934646-SN74S00NS
Ultra Librarian 3D Model Ultra Librarian SN74S00NS CAD Model

Description

Overview of SN74S00NS

The SN74S00NS from Texas Instruments is a versatile and reliable quadruple 2-input positive-NAND gate integrated circuit, designed to perform a wide range of logic functions in digital systems. Fabricated with high-quality silicon gate technology, this device offers fast switching speeds and a robust build, making it a staple in the electronics industry for various applications.

Key Features

  • Logic Type: The SN74S00NS features four independent 2-input positive-NAND gates, which are fundamental components used in the construction of digital circuits.
  • Package: This integrated circuit comes in a 14-pin plastic small-outline package (SOP), which is suitable for surface mounting and offers a compact footprint for space-constrained applications.
  • Operating Voltage: It operates over a wide range of voltages, typically from 4.75V to 5.25V, providing flexibility in various system voltages.
  • Switching Characteristics: The device boasts fast switching characteristics, with a typical propagation delay time of only 3ns, ensuring high-speed operation for critical tasks.
  • Drive Capability: The SN74S00NS is capable of driving loads with high current requirements, making it suitable for interfacing with other components in a circuit.

Applications

The SN74S00NS is widely used in digital electronics for its ability to implement complex logic functions efficiently. Its applications span across:

  • Computing systems
  • Networking equipment
  • Signal processing
  • Industrial controls
  • Consumer electronics

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74S00NS adheres to these standards, ensuring long-term performance stability and durability. Each device undergoes rigorous testing to meet or exceed industry specifications.

Conclusion

In summary, the SN74S00NS from Texas Instruments is an essential component for designers and engineers looking to build or maintain high-performance digital systems. With its fast switching speeds, versatile power handling, and compact packaging, the SN74S00NS is a practical choice for a myriad of logic applications.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8409 $55.2270
70+ $1.5105 $105.7350
105+ $1.4633 $153.6465
145+ $1.4161 $205.3345
185+ $1.3689 $253.2465
245+ $1.2273 $300.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess