EN
  • EN
  • DE

SN75LBC971ADLR

Part No SN75LBC971ADLR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SCSI DIFFERENTIAL CONVERTER-DATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256365-SN75LBC971ADLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC971ADLR CAD Model

Description

Texas Instruments SN75LBC971ADLR Overview

The SN75LBC971ADLR is a robust, versatile integrated circuit designed by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of the transceiver family and is specifically tailored to meet the stringent requirements of industrial communication systems. It facilitates reliable data transmission over long distances, making it an essential component for professionals in the field of industrial automation, automotive networks, and other applications that demand high-speed data exchange with noise immunity.

The transceiver operates using the Low-Power Schottky (LPS) technology, which ensures low power consumption while maintaining high performance. Its differential bus transceiver is capable of handling multiple protocols including the ISO 485 standard, providing a flexible solution for various communication needs. The SN75LBC971ADLR is designed to function in harsh environments and can withstand common industrial-grade electrical disturbances such as voltage spikes and noise.

Key Features

  • High-Speed Operation: The device supports fast data rates, making it ideal for applications requiring quick and efficient communication.
  • Robustness: Built to withstand industrial environments, it offers protection against electrical noise and other disturbances.
  • Low Power Consumption: Utilizes LPS technology to minimize power usage without compromising performance.
  • Compatibility: Supports multiple communication protocols, including ISO 485, ensuring broad application scope.
  • Surface-Mount Package: The SN75LBC971ADLR comes in a surface-mount package, facilitating easier integration into various circuit designs.

Applications

  • Industrial Automation Systems
  • Automotive Networks
  • Building Automation
  • Process Control Units

The SN75LBC971ADLR is a testament to Texas Instruments' commitment to providing high-quality, durable, and efficient components for the electronics industry. Its combination of speed, power efficiency, and robustness makes it a go-to choice for engineers and designers looking to build reliable systems that can operate continuously in demanding conditions.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess