EN
  • EN
  • DE

SNJ54LS26J

Part No SNJ54LS26J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS26 QUADRUPLE 2-INPUT HIGH-VO / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number 54LS26
HTSUS 0000.00.0000
Standard Package 1 pcs
Win Source Part Number 1383513-SNJ54LS26J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS26J CAD Model

Description

Product Overview: SNJ54LS26J

The SNJ54LS26J is a high-performance integrated circuit from Texas Instruments, renowned for its precision and durability. This particular model is part of the 54LS series, which is designed to offer a balance between speed and power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Technology: The device is built on advanced low-power Schottky technology, which ensures minimal power draw without compromising on speed.
  • Functionality: It is a quadruple 2-input open-collector NAND gate, which means it can perform the NAND gate operation on four pairs of inputs, with the outputs being open-collector. This allows for wired-AND connections and the ability to drive heavier loads when compared to standard totem-pole outputs.
  • Logic Family: As a member of the LS (Low-power Schottky) family, it offers a fine trade-off between speed and power usage, suitable for battery-powered devices and other power-sensitive applications.
  • Package: The SNJ54LS26J is housed in a durable ceramic J-package, offering excellent thermal and mechanical reliability, which is critical for military or aerospace applications that demand high levels of robustness.
  • Temperature Range: This device is characterized for operation over a full military temperature range, which typically spans from -55°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The SNJ54LS26J is versatile and can be used in various high-reliability applications such as:

  • Military and aerospace electronics
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Complex logic circuits requiring open-collector outputs

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SNJ54LS26J comes with the assurance of rigorous testing and compliance with industry standards, ensuring that engineers can integrate this component with confidence into their designs. For technical support, detailed datasheets, and application notes, customers can access Texas Instruments' extensive online resources or contact their customer service team.

You May Also Be Interested in

Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.0945
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1305 $54.7830
14+ $7.4917 $104.8838
21+ $7.2576 $152.4096
29+ $7.0235 $203.6815
37+ $6.7894 $251.2078
50+ $6.0870 $304.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,702 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess