EN
  • EN
  • DE

TAS5706BPAP

Part No TAS5706BPAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W Stereo Digital Audio Power Amplifier with EQ and DRC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 20.6W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 26 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TA)
Manufacturer Package 64-HTQFP (10x10)
Package 64-TQFP Exposed Pad
Win Source Part Number 1264139-TAS5706BPAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5706B
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5706BPAP CAD Model

Description

The TAS5706BPAP is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver exceptional audio quality in consumer electronics applications. This advanced audio solution is perfect for a range of products, including TVs, soundbars, docking stations, and wireless speakers.

Key Features

  • Output Power: The TAS5706BPAP offers an impressive output power capability, providing up to 20W into an 8-ohm load per channel with less than 1% THD+N, ensuring powerful and clear sound reproduction.
  • Audio Processing: With integrated audio processing features such as bass management, equalization, and dynamic range control, this audio amplifier can be tuned for optimal performance in various acoustic environments.
  • Efficiency: Its class-D architecture ensures high efficiency, which not only reduces power consumption but also minimizes heat generation, allowing for more compact and energy-efficient designs.
  • Multiple Audio Inputs: The TAS5706BPAP supports I²S and TDM digital audio inputs, offering flexibility in system design and ensuring compatibility with a wide range of audio sources and processors.
  • Thermal and Short-Circuit Protection: Built-in protection mechanisms safeguard the device against overheating and short-circuit conditions, enhancing product reliability and longevity.

Design Advantages

The TAS5706BPAP is designed with the end-user in mind, providing not only high-quality audio performance but also ease of integration into various systems. Its small footprint and Pb-free, QFP package make it ideal for space-constrained applications. Additionally, the device is supported by Texas Instruments' PurePath™ Console software, a graphical development tool that simplifies system design and accelerates time-to-market.

Applications

As a versatile audio component, the TAS5706BPAP is well-suited for a myriad of applications. It is particularly beneficial in systems where space is at a premium and where high-fidelity audio is a must. Its robust design and comprehensive feature set make it an excellent choice for manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 2-CHANNEL AUDIO ADC W / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Lowest to $5.5465
ON Semiconductor
IC COMPANDOR 20DIP / Audio Compandor 2 Channel 20-PDIP
Lowest to $2.6922
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $9.6131
STMicroelectronics
IC AMP QUAD BRIDGE D HIQUAD-92 / Audio Amp Speaker 2-CH Stereo/4-CH Stereo 150W Class-D Automotive 92-Pin HI-QUAD Tray
Lowest to $15.8863
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $0.1083
Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4293
NXP / Nexperia
IC AMP CLSS AB QUAD 25W 27DBSMSP / Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STEREO 2.8W 20QFN / Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Lowest to $14.3383
Texas Instruments
Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess