The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TCAN1051HVDRQ1

Part No TCAN1051HVDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.7357 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2610
$52.003
54+
$1.8560
$100.224
84+
$1.7980
$151.032
115+
$1.7400
$200.100
149+
$1.6820
$250.618
199+
$1.5080
$300.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 74,440 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 2Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TCAN1051
Other Names 296-44227-6,296-44227-1,296-44227-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261123-TCAN1051HVDRQ1
Fake Threat In the Open Market 50 pct.

Description

Overview of TCAN1051HVDRQ1 from Texas Instruments

The TCAN1051HVDRQ1 is a high-performance automotive Controller Area Network (CAN) transceiver from Texas Instruments (TI), designed to facilitate communication in vehicle networks. This robust device meets the stringent requirements of the automotive industry, including the ISO 11898-2:2016 standard, and is highly suitable for applications in powertrain, body control modules, and advanced driver assistance systems.

Key Features

  • High Electromagnetic Compatibility (EMC): With exceptional EMC performance, the TCAN1051HVDRQ1 ensures reliable operation in the noisy electrical environments typical of automotive applications.
  • Protection Features: The device includes protection against faults and adverse conditions such as over-temperature, voltage transients, and loss of ground or power supply. This ensures a robust communication link that can withstand the rigors of automotive use.
  • Wide Operating Range: It operates over a wide temperature range of -40°C to +125°C, making it suitable for various climates and conditions encountered in automotive contexts.
  • Low Power Modes: The TCAN1051HVDRQ1 supports low power modes, including a standby mode with bus wake-up capability, helping to reduce the overall power consumption of the vehicle's electronic systems.

Specifications

The TCAN1051HVDRQ1 is designed with an array of specifications tailored for the automotive environment:

  • Compatible with the ISO 11898-2:2016 high-speed CAN physical layer standard.
  • Bus fault protection of ±58V, ensuring resilience against electrical disturbances.
  • Designed for data rates up to 5 Mbps, facilitating fast and efficient communication.
  • 8-pin SOIC package, optimized for compact automotive applications.

Applications

As a versatile CAN transceiver, the TCAN1051HVDRQ1 can be utilized in a broad range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Controllers
  • Chassis and Safety Systems
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

With its robust design and advanced features, the TCAN1051HVDRQ1 from Texas Instruments represents a reliable solution for automotive manufacturers seeking to enhance the communication systems within modern vehicles.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.