EN
  • EN
  • DE

TCM2912DJ

Part No TCM2912DJ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997940-TCM2912DJ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCM2912DJ CAD Model

Description

The TCM2912DJ is a state-of-the-art integrated circuit (IC) manufactured by Texas Instruments, designed to cater to the demanding needs of modern electronic systems. This IC is known for its high performance, reliability, and versatility, making it a preferred choice for engineers and designers across various industries.

Key Features

  • High Precision: The TCM2912DJ offers exceptional accuracy and stability, which is crucial for applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, thereby extending the battery life of portable devices and reducing the overall power budget of systems.
  • Advanced Connectivity: This device supports various communication protocols, ensuring seamless integration with other components and systems.
  • Durable Design: The TCM2912DJ is built to withstand harsh conditions, including wide temperature ranges and high levels of electrical noise, ensuring consistent performance and longevity.

Applications

The versatile nature of the TCM2912DJ allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical devices
  • Consumer electronics

Technical Specifications

At the core of the TCM2912DJ are its technical specifications which include:

  • Input Voltage Range: X to Y Volts
  • Operating Temperature Range: -40°C to +85°C
  • Output Current: Z Amperes
  • Package Type: DJ
  • Regulatory Approvals: Compliant with relevant international standards

With its robust build and advanced features, the TCM2912DJ from Texas Instruments is an excellent choice for designers looking to create high-quality, reliable, and efficient electronic products.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess