The TL081CP is a high-speed JFET-input operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier combines a wealth of features that make it an excellent choice for a variety of applications requiring low input bias and offset currents as well as fast slew rate.
Key Features:
- Low Power Consumption: The TL081CP is optimized for low power consumption, making it suitable for battery-powered devices and other applications where power efficiency is crucial.
- JFET Input: The JFET input provides low input bias and offset currents, which is beneficial for applications requiring high input impedance and minimal distortion.
- High Slew Rate: With a high slew rate of 13 V/µs, the TL081CP is capable of handling fast signal changes, ensuring high-speed performance in audio, video, and communication systems.
- Wide Bandwidth: It offers a wide bandwidth of 3 MHz, making it suitable for a range of audio and data signal processing tasks.
- Offset Adjustment Capability: The amplifier includes provisions for offset voltage adjustment, which allows users to fine-tune the performance of their circuits as needed.
- Single or Dual Supply Operation: It can be operated from a single supply or dual supplies, providing flexibility in different circuit topologies and applications.
Applications:
The TL081CP is versatile and can be used in a variety of electronic circuits. It is commonly found in:
- Audio preamplifiers and active filters
- Sample and hold circuits
- Integrators and differentiators
- Analog-to-digital converters
- Voltage followers and impedance converters
- Mathematical operations such as addition, subtraction, and multiplication
Product Specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
±18V (36V total)
Input Offset Voltage
3 mV
Input Bias Current
30 pA
Operating Temperature Range
0°C to 70°C
Package Type
DIP-8
In conclusion, the TL081CP operational amplifier from Texas Instruments stands out for its balance of speed, power efficiency, and precision. Whether for professional, industrial, or hobbyist applications, the TL081CP offers reliable performance that designers can count on.