EN
  • EN
  • DE

TL16C550CN

Part No TL16C550CN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 043117-TL16C550CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550CN CAD Model

Description

The TL16C550CN is a high-performance UART (Universal Asynchronous Receiver/Transmitter) from Texas Instruments, designed to meet the demanding requirements of enhanced serial data communication. This integrated circuit is specifically tailored for efficient serial data exchange with a microprocessor or microcontroller in a broad range of applications, including industrial, telecommunications, and consumer products.

Features

  • Compatibility: The TL16C550CN offers full compatibility with the industry-standard TL16C550 series, ensuring easy integration into existing designs without the need for significant changes or additional learning curves.
  • Data Rate: Capable of handling baud rates up to 1.5 Mbps, this device is suitable for high-speed communication requirements.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive operations, the TL16C550CN can effectively manage data streams and reduce the overhead on the host processor, thus improving system efficiency.
  • Programmable: It provides a programmable baud rate generator, which allows for fine-tuning of the data transfer speeds to match specific system requirements.
  • Modem Control: The device also includes modem control capabilities, making it a versatile solution for applications that require remote communications.
  • Power Management: Enhanced power management features are built into the TL16C550CN, offering reduced power consumption modes that are ideal for battery-powered devices.

Applications

The TL16C550CN is widely used in a variety of applications due to its versatility and performance. It is an ideal choice for:

  • Serial port expansions in PCs and servers
  • Point of Sale (POS) systems
  • Industrial control systems
  • Networking equipment
  • Telecommunication infrastructure

Package and Quality

Encased in a PDIP (Plastic Dual In-line Package), the TL16C550CN ensures robustness and ease of handling for manufacturing processes. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, offering reliability for critical and long-term applications.

For designers and engineers looking for a reliable and efficient solution for serial communication, the TL16C550CN from Texas Instruments stands out as a superior choice, providing the necessary features and performance to meet a wide array of communication needs.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess