EN
  • EN
  • DE

TL16PC564BLVPZ

Part No TL16PC564BLVPZ
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC PCMCIA UART 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 64 Byte
Supply Voltage - Operating 2.7 V to 3.3 V
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 100-PQFP (14x14)
Win Source Part Number 032351-TL16PC564BLVPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16PC564BLVPZ CAD Model

Description

Introducing the TL16PC564BLVPZ from Texas Instruments

The TL16PC564BLVPZ is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments. This product is a testament to TI's commitment to providing high-performance components for the electronics industry. The TL16PC564BLVPZ is a versatile, feature-rich solution that is ideal for a wide range of applications where efficient communication is critical.

Key Features

  • Quad UART Interface: At the core of the TL16PC564BLVPZ is a quad universal asynchronous receiver-transmitter (UART) interface. This allows the device to handle four independent serial data streams simultaneously, making it perfect for complex communication tasks.
  • Enhanced Baud Rate: The device supports a wide range of baud rates, providing flexibility for various data transmission requirements. This ensures compatibility with both traditional and high-speed peripherals.
  • Programmable FIFO Buffers: It comes with 16-byte FIFO buffers for each UART channel, which help to reduce the load on the system's CPU and improve overall data throughput.
  • Automatic Flow Control: The TL16PC564BLVPZ supports automatic hardware and software flow control, which prevents data loss during transmission by controlling the data flow based on buffer status.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates at a low voltage, making it suitable for battery-powered and portable applications.

Applications

The versatility of the TL16PC564BLVPZ lends itself to a broad spectrum of applications. It is particularly useful in environments where multiple data channels need to be managed concurrently, such as:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Complex computing systems

Reliability and Support

As with all Texas Instruments components, the TL16PC564BLVPZ is built to the highest standards of quality and reliability. Customers can rely on TI's extensive support network, including detailed datasheets, application notes, and a responsive technical support team for any assistance needed in integrating this component into their designs.

Whether you're designing a sophisticated industrial machine or a high-speed communication interface, the TL16PC564BLVPZ from Texas Instruments offers the performance and reliability that your project demands.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4527 $57.8108
9+ $11.8587 $106.7283
14+ $11.4881 $160.8334
18+ $11.1175 $200.1150
24+ $10.7469 $257.9256
32+ $9.6352 $308.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess