EN
  • EN
  • DE
  • IT

TL431AQDBZRQ1

Part No TL431AQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 032427-TL431AQDBZRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management
Quantity per package 3k pcs
Family Name TL431
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL431AQDBZRQ1 CAD Model

Description

The TL431AQDBZRQ1 is a precision programmable reference from Texas Instruments, designed to offer a reliable solution for voltage regulation in a wide array of automotive and industrial applications. This versatile three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability, making it a popular choice for power supplies and other demanding electronic systems.

Key Features

  • Adjustable Output Voltage: The TL431AQDBZRQ1 provides an adjustable output voltage range from 2.495 V to 36 V, enabling it to be tailored to the specific needs of the application.
  • High Precision: It features a typical output voltage tolerance of ±0.5% at 25°C, ensuring high precision in voltage regulation.
  • Temperature Compensated: This device is temperature compensated and can maintain stable performance over a wide operating temperature range, making it suitable for automotive environments.
  • Low Operational Current: It operates with a low dynamic output impedance and a typical operational current of 1 mA to 100 mA.
  • Robust Package: Housed in a small SOT-23 package, the TL431AQDBZRQ1 is designed for space-constrained applications.

Applications

The TL431AQDBZRQ1 is ideal for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitoring
  • Adjustable current sources

Quality and Reliability

As a Q1 automotive-grade product, the TL431AQDBZRQ1 meets the stringent requirements of the automotive industry. It is manufactured to provide enhanced product longevity and reliability under harsh conditions, adhering to Texas Instruments' commitment to high-quality standards.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Micropower Precision Series Reference
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1966 $50.1330
620+ $0.1613 $100.0060
960+ $0.1563 $150.0480
1,325+ $0.1512 $200.3400
1,710+ $0.1462 $250.0020
2,290+ $0.1311 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284,946 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess