EN
  • EN
  • DE

TL751M05QKTTRQ1

Part No TL751M05QKTTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 750MA DDPAK/TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name TL751
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23318-2-NDR, 296-23318-1, -296-23318-1-ND, -TL751M05QKTTRQ1-NDR, -296-23318-1-NDR, 296-23318-6-NDR, 296-23318-6, 296-23318-2, 296-23318-1-NDR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936640-TL751M05QKTTRQ1
Ultra Librarian 3D Model Ultra Librarian TL751M05QKTTRQ1 CAD Model

Description

The TL751M05QKTTRQ1 is a high-performance, automotive-grade low-dropout voltage regulator (LDO) designed by Texas Instruments to meet the stringent requirements of automotive applications. This robust LDO offers a fixed output voltage of 5V, with an impressive output current capability of up to 150mA. Engineered for reliability and stability, the TL751M05QKTTRQ1 is an ideal solution for powering sensitive microcontroller-based systems and other electronic components in vehicles.

Key Features

  • Output Voltage: Fixed 5V output suitable for a wide range of automotive electronics.
  • Output Current: Capable of delivering up to 150mA, sufficient for various low-power devices.
  • Low Dropout: Maintains regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • Thermal Protection: Integrated over-temperature shutdown feature ensures the device operates within safe temperature ranges.
  • Overcurrent Protection: Built-in current limit protects the regulator and the load from damage due to excessive current.
  • Wide Operating Temperature Range: Suitable for automotive environments with a junction temperature range from -40°C to 125°C.
  • Automotive Qualification: Meets the AEC-Q100 standards for automotive reliability.
  • Small Package: Available in a small, surface-mount package, making it ideal for space-constrained applications.

Applications

The TL751M05QKTTRQ1 is designed to meet the rigorous demands of the automotive industry and is well-suited for a variety of applications, including:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics

With its combination of features, the TL751M05QKTTRQ1 provides a reliable power supply solution that enhances the performance and safety of automotive electronics. Its compact size, robust protection features, and adherence to automotive standards make it a top choice for engineers and designers working in the automotive sector.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3125 $52.5000
95+ $1.0770 $102.3150
145+ $1.0433 $151.2785
200+ $1.0097 $201.9400
260+ $0.9760 $253.7600
345+ $0.8750 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess