The TLE2082MDR from Texas Instruments is a high-performance, dual operational amplifier designed to deliver a perfect blend of speed and precision for a wide array of electronic applications. This op-amp is part of the Excalibur low-noise series, which is renowned for its low harmonic distortion and high slew rate, making it an excellent choice for audio processing, active filters, and any application requiring high fidelity and fast response times.
Key Features
- High Slew Rate: With a slew rate of 10 V/μs, the TLE2082MDR ensures rapid voltage changes, beneficial for fast signal processing applications.
- Low Noise Performance: The device exhibits a low noise density of 10 nV/√Hz at f = 1 kHz, making it ideal for audio amplification and sensitive instrumentation.
- Wide Supply Range: It operates over a wide supply range of ±4 V to ±18 V, accommodating various power supply requirements and ensuring versatility across different applications.
- Extended Temperature Range: The operational temperature range of -40°C to 125°C allows the TLE2082MDR to perform reliably in extreme conditions.
- Low Harmonic Distortion: It features a total harmonic distortion (THD) that is exceptionally low, which is critical for high-fidelity audio applications.
- Dual Amplifier Design: The dual configuration allows for compact circuit designs, reducing the number of components required and saving space on the PCB.
Applications
The versatility of the TLE2082MDR makes it suitable for a diverse range of applications, including:
- Professional Audio Equipment
- Active Filters and Signal Conditioning
- Test and Measurement Systems
- Analog-to-Digital Converters (ADCs)
- Medical Instrumentation
Product Packaging and Availability
The TLE2082MDR comes in an 8-pin SOIC package, ensuring ease of integration into various circuit designs. Its robust design and adherence to Texas Instruments' quality standards mean that this op-amp is a reliable choice for both new designs and as a drop-in replacement in existing applications. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact authorized distributors.