TLV1117-15CDRJRG4 Voltage Regulator by Texas Instruments
The TLV1117-15CDRJRG4 from Texas Instruments is a highly reliable and efficient low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 1.5V with a maximum output current of 800mA. This regulator is an excellent choice for a wide range of applications, including consumer electronics, embedded systems, and industrial equipment, where a stable voltage supply is crucial for optimal performance.
This regulator features a dropout voltage of typically 1.2V at 800mA, which allows for a reduced power consumption and makes it suitable for battery-powered devices. The TLV1117-15CDRJRG4 also offers thermal overload protection and safe operating area protection, ensuring the device remains protected under extreme operating conditions.
The TLV1117-15CDRJRG4 comes in a compact SOT-223 package, which is not only space-saving but also allows for efficient heat dissipation. Its small footprint makes it an ideal solution for space-constrained applications. Moreover, the device is characterized by a low quiescent current, which further enhances its suitability for portable and battery-operated devices.
This LDO voltage regulator is designed to work with a variety of capacitive loads, making it a versatile component for different circuit designs. It is capable of providing a stable output voltage even with variations in input voltage and load, which is essential for maintaining the reliability and longevity of electronic components.
Key features of the TLV1117-15CDRJRG4 include:
- Fixed output voltage of 1.5V
- Maximum output current of 800mA
- Low dropout voltage of typically 1.2V at 800mA
- Thermal overload protection
- Safe operating area protection
- Low quiescent current
- Stable with various capacitive loads
- SOT-223 package for efficient heat dissipation
Whether you are designing a power management system for a sophisticated industrial device or a simple consumer electronic product, the TLV1117-15CDRJRG4 by Texas Instruments is a dependable and efficient choice that ensures a stable power supply while minimizing energy consumption.