EN
  • EN
  • DE

TLV707T18DBVR

Part No TLV707T18DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Win Source Part Number 218418-TLV707T18DBVR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV707T18DBVR CAD Model

Description

Product Overview: Texas Instruments TLV707T18DBVR

The TLV707T18DBVR from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 1.8V. This compact and efficient power management component is an excellent choice for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Output Voltage: Provides a stable 1.8V output, which is essential for consistent performance in sensitive electronic circuits.
  • High Accuracy: The output voltage accuracy is within ±1%, ensuring reliable operation and compatibility with precise applications.
  • Low Dropout: With a very low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Current Capacity: Capable of supplying up to 200mA of output current, suitable for a wide range of low-power devices.
  • Package Type: The device comes in a compact SOT-23-5 package, which is perfect for space-constrained applications.
  • Thermal Performance: Features excellent thermal performance, ensuring the device operates within safe temperature ranges under various load conditions.
  • Power Supply Rejection Ratio (PSRR): High PSRR minimizes the effects of supply voltage variations on output voltage, providing a more stable power supply.

Applications

The TLV707T18DBVR is suitable for a variety of applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Healthcare and medical devices

Reliability and Protection

With built-in overcurrent and overtemperature protection features, the TLV707T18DBVR ensures safe operation under abnormal conditions. Its robust design helps to extend the life of the end product by protecting it from electrical stress and thermal overload.

Conclusion

Overall, the TLV707T18DBVR from Texas Instruments is a reliable and efficient solution for power regulation needs. Its combination of low dropout voltage, high output accuracy, and compact packaging make it an excellent choice for designers looking to optimize power consumption and space in their next-generation electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess