EN
  • EN
  • DE

TMDS570LS31HDK

Part No TMDS570LS31HDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS570LS EVAL BRD / TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Suggested Programming Environment Code Composer Studio
Base Product Number TMDS570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1341758-TMDS570LS31HDK
Ultra Librarian 3D Model Ultra Librarian TMDS570LS31HDK CAD Model

Description

Product Overview: TMDS570LS31HDK from Texas Instruments

The TMDS570LS31HDK, brought to you by Texas Instruments, is a highly integrated development kit designed to support the design and evaluation of advanced automotive and industrial applications. This development kit is centered around the TMS570LS31x MCU, which is a lockstep ARM Cortex-R4 based microcontroller that offers robust performance and safety features tailored for safety-critical applications.

Key Features of TMDS570LS31HDK:

  • High-Performance MCU: At the heart of the kit is the TMS570LS31x, an ARM Cortex-R4 processor that operates at speeds up to 180 MHz, providing the computational power necessary for complex algorithms and control tasks.
  • Enhanced Safety Features: With built-in safety features including ECC (Error Correction Code) on both flash and RAM, lockstep CPUs, and a BIST (Built-in Self-Test) capable peripheral set, the TMDS570LS31HDK is ideal for applications requiring high levels of safety integrity.
  • Integrated Development Environment: The kit is supported by Texas Instruments' Code Composer Studio IDE and HALCoGen, a GUI-based code generation tool, facilitating rapid development and debugging.
  • Extensive Connectivity: With a range of communication interfaces including CAN, Ethernet, LIN, and FlexRay, the development kit offers versatile connectivity options for various automotive and industrial networking requirements.
  • Robust Peripheral Set: The development board is equipped with a rich set of peripherals such as ADCs, PWM outputs, timers, and more, enabling a wide range of application use-cases.

Applications:

The TMDS570LS31HDK is particularly suited for applications that require high levels of reliability and safety assurance. These include:

  • Automotive safety systems like ABS, airbag, and power steering control
  • Industrial automation and control systems
  • Medical equipment with safety-critical requirements
  • Aerospace and avionics systems

With its combination of performance, safety features, and connectivity options, the TMDS570LS31HDK from Texas Instruments represents a versatile development platform that can accelerate the development cycle and help engineers meet the stringent requirements of safety-critical systems.

You May Also Be Interested in

NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess