EN
  • EN
  • DE

TMDSACDCKIT

Part No TMDSACDCKIT
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TMDSACDCKIT / Power Factor Correction Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series C2000™
Package Box
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Embedded Yes, DSP
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341776-TMDSACDCKIT
Ultra Librarian 3D Model Ultra Librarian TMDSACDCKIT CAD Model

Description

        

        The TMDSACDCKIT is a comprehensive development platform designed by Texas Instruments, specifically tailored for engineers and developers who are looking to explore the advanced capabilities of the C2000™ Delfino™ microcontroller series. This kit features the powerful F28379D microcontroller, which is well-suited for a wide range of applications such as industrial control, digital power, motor control, and more.    

    

        At the heart of the TMDSACDCKIT is the F28379D LaunchPad™, a robust evaluation board that provides a convenient and affordable way to jumpstart development. The F28379D MCU offers a dual-core architecture with both C28x cores and a CLA (Control Law Accelerator) for advanced computation capabilities. This allows developers to run control algorithms and manage multiple tasks efficiently.    

    

        The development kit includes an integrated XDS100v2 JTAG emulator, which facilitates easy programming and debugging without the need for external tools. Additionally, the board boasts a wide array of connectivity options, including CAN, USB, and an Ethernet port, enabling seamless communication and data transfer.    

    

        For expansion and modular applications, the TMDSACDCKIT is equipped with the BoosterPack™ plug-in module pin headers, offering compatibility with a multitude of existing BoosterPack modules. This feature allows for rapid prototyping and integration of additional functionalities such as wireless communication, sensors, and drive interfaces.    

    

        The kit is complemented by Texas Instruments' extensive software ecosystem, including the Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which provides a wealth of libraries, examples, and documentation to accelerate development. Furthermore, the kit is supported by a diverse range of software examples and detailed documentation, ensuring a smooth and efficient development process.    

    

        Whether you're developing advanced control applications or experimenting with digital power conversion, the TMDSACDCKIT from Texas Instruments is an excellent platform that combines performance, flexibility, and ease of use to bring your innovative ideas to life.    

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess