EN
  • EN
  • DE

TMDSLCDK6748

Part No TMDSLCDK6748
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320C6748 EVAL BRD / TMS320C6748 C6000™ C674x DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Package Box
Board Type Evaluation Platform
Type DSP
Core Processor C674x
Utilized IC / Part TMS320C6748
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDSLCDK6748
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341860-TMDSLCDK6748
Ultra Librarian 3D Model Ultra Librarian TMDSLCDK6748 CAD Model

Description

The TMDSLCDK6748 is a robust development kit from Texas Instruments, designed to provide developers with a comprehensive platform for creating and testing applications for the TMS320C6748 DSP. This high-performance, low-power digital signal processor is ideal for applications requiring intensive signal processing capabilities such as audio and voice processing, biometrics, analytics, and industrial control.

Key Features

  • High-Performance DSP: At the heart of the kit is the TMS320C6748 DSP, which operates at a core frequency of up to 456 MHz, delivering up to 3658 MIPS.
  • Extensive Memory: The development kit comes equipped with 128M x 16-bit DDR2 memory, providing ample space for complex applications.
  • Rich Peripherals: It includes a range of on-board peripherals such as USB 2.0 OTG with PHY, gigabit Ethernet, SATA 1.1b interface, and an MMC/SD card slot, offering versatile connectivity options.
  • On-board Audio and Video: The kit features an on-board audio codec and supports multiple video interfaces, including component output, making it suitable for multimedia applications.
  • Expandability: Developers can expand the kit's capabilities through expansion connectors that interface with a wide range of external modules and custom daughter cards.
  • Software Support: It comes with an extensive software development kit (SDK) that includes TI's Code Composer Studio integrated development environment (IDE), DSP/BIOS, and pre-loaded software demos to jumpstart development.

Applications

The TMDSLCDK6748 development kit is versatile and can be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Audio processing and voice recognition
  • Medical imaging and diagnostics
  • Video surveillance and security systems
  • Test and measurement equipment

Whether you are a seasoned developer or just starting, the TMDSLCDK6748 provides a solid foundation for developing sophisticated digital signal processing applications with the quality and support you can expect from Texas Instruments.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess