The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TMS320C31PQA40

Part No TMS320C31PQA40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $208.8120 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$239.1220
$239.122
2+
$214.3860
$428.772
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C3x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range -40°C ~ 125°C (TC)
Mounting SMD
Package 132-BQFP Bumpered
Manufacturer Package 132-BQFP (24.54x24.54)
Win Source Part Number 1271018-TMS320C31PQA40
Manufacturer Homepage www.ti.com
Family Name TMS320C31
Introduction Date April 03, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Quantity per package 36
Alternative Parts
(Cross-Reference)
TMS320C6748BZWT3;  TMS320C6748EZWT3;  TMS320C31PQL40;  

Description

Texas Instruments TMS320C31PQA40 DSP

The TMS320C31PQA40 is a high-performance Digital Signal Processor (DSP) from Texas Instruments, renowned for its exceptional computational speed and efficiency. This processor is a member of the TMS320C3x series, which is designed to meet the demanding requirements of high-speed numeric processing tasks. The TMS320C31PQA40 is an ideal solution for applications requiring fast and accurate signal processing, including industrial control, medical imaging, telecommunications, and audio processing.

Key Features:

  • High-Speed Floating-Point Processing: The TMS320C31PQA40 operates at a frequency of 40 MHz, delivering high-speed floating-point arithmetic operations that are essential for complex mathematical computations.
  • Large On-Chip Memory: This DSP comes with a sizable on-chip memory, which includes 8K words of RAM and 1K words of dual-access RAM, facilitating rapid data access and manipulation.
  • Advanced Instruction Set: It boasts an advanced instruction set optimized for digital signal processing tasks, which allows for efficient execution of algorithms and processing routines.
  • Flexible Peripheral Interface: With a variety of peripheral interfaces, the TMS320C31PQA40 can easily communicate with other devices in a system, such as ADCs, DACs, and sensors, ensuring versatile system integration.
  • Scalable Architecture: The architecture of the TMS320C31PQA40 is designed to be scalable, making it suitable for both single-processor and multi-processor configurations.

Applications:

Due to its robust processing capabilities, the TMS320C31PQA40 is widely used across multiple industries. Some of its typical applications include:

  • Advanced industrial control systems
  • High-resolution medical imaging devices
  • Digital communication systems
  • Professional audio equipment
  • Scientific instrumentation

The TMS320C31PQA40 from Texas Instruments represents a powerful, versatile DSP solution that can handle complex digital signal processing tasks with ease. Its combination of speed, accuracy, and flexibility makes it a top choice for engineers and developers looking to create sophisticated electronic systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.