EN
  • EN
  • DE

TMS320C6711DZDP

Part No TMS320C6711DZDP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA272
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757573-TMS320C6711DZDP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6711DZDP CAD Model

Description

The TMS320C6711DZDP from Texas Instruments is a high-performance, fixed-point digital signal processor (DSP) that belongs to the TMS320C67x™ DSP family. This processor is designed to meet the intense processing needs of high-end audio and multimedia applications, as well as telecommunications and speech recognition systems.

Utilizing an advanced modified Harvard architecture, the TMS320C6711DZDP enables separate program and data accesses at the same time. This DSP operates at a core frequency of up to 150 MHz, which translates to a performance of up to 300 million instructions per second (MIPS). This level of performance is achieved through a combination of its high-speed clock rate and its efficiency in executing instructions within a single clock cycle.

The device is equipped with a robust set of peripherals, including a host-port interface, a 32-bit external memory interface (EMIF), and two multichannel buffered serial ports (McBSPs). The EMIF supports synchronous and asynchronous memories and peripherals, providing flexibility in system design. The McBSPs allow for easy connection to audio interfaces, modems, and other serial devices.

The TMS320C6711DZDP also comes with an integrated 32-bit floating-point unit (FPU) that supports IEEE 754 standard operations, which is essential for applications that require high precision and dynamic range. Its large internal memory includes 16KB of L1 program cache, 16KB of L1 data cache, and 256KB of L2 cache, which can be configured as SRAM, cache, or a combination of both.

For development support, the DSP is compatible with Texas Instruments' Code Composer Studio™ development tools. These tools provide developers with an integrated development environment (IDE) that includes an optimizing C/C++ compiler, a source-level debugger, and a host of other development aids.

Overall, the Texas Instruments TMS320C6711DZDP DSP is a powerful solution for developers looking to create sophisticated digital signal processing applications that demand high-performance computing, versatile interfacing options, and efficient power consumption.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3014 $66.6028
4+ $27.3242 $109.2968
6+ $26.4703 $158.8218
8+ $25.6164 $204.9312
11+ $24.7626 $272.3886
14+ $22.2009 $310.8126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess