EN
  • EN
  • DE

TMS320F28022DAT

Part No TMS320F28022DAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 38TSSOP / MCU 32-bit C28x RISC 32KB Flash 3.3V 38-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 20
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 7x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 38-TSSOP
Win Source Part Number 081242-TMS320F28022DAT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320F28022D
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28022DAT CAD Model

Description

Introducing the TMS320F28022DAT Microcontroller from Texas Instruments

The TMS320F28022DAT is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed for sophisticated control applications. This high-performance microcontroller is part of the TMS320F2802x Piccolo series, which is renowned for providing cost-effective solutions with advanced features to meet the demands of modern embedded control systems.

Key Features:

  • Processing Core: At the heart of the TMS320F28022DAT is a powerful 32-bit CPU, the C28x, which is capable of running at speeds up to 40 MHz. This core provides the computational horsepower necessary for fast and efficient processing in real-time control applications.
  • Memory: The device comes equipped with 32KB of Flash memory and 6KB of RAM, ensuring ample space for program storage and smooth operation.
  • High-Resolution PWM: With its advanced pulse-width modulation (PWM) capabilities, the TMS320F28022DAT offers high-resolution control suitable for a variety of applications, including motor control and power conversion.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with a conversion speed of up to 3.75 MSPS provides precise and rapid measurement of analog signals, essential for real-time feedback and control systems.
  • Communication Interfaces: The MCU includes a range of communication peripherals such as I2C, SPI, UART, and CAN, allowing for versatile connectivity with other components in a system.
  • Robust Design: The TMS320F28022DAT is designed to operate in harsh industrial environments with an extended temperature range and enhanced protection features.

Applications:

The versatility of the TMS320F28022DAT makes it ideal for a myriad of applications, including but not limited to:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Digital Power Supply (Switched Mode Power Supply, Power Factor Correction)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation and Robotics

With its powerful processing core, comprehensive set of peripherals, and robust design, the TMS320F28022DAT is well-suited for developers looking to create efficient and reliable control systems. Texas Instruments provides extensive support and development tools, including software libraries and reference designs, to help accelerate the design process and bring products to market faster.

Overall, the TMS320F28022DAT from Texas Instruments is an exceptional choice for engineers and designers seeking a microcontroller that delivers performance, flexibility, and reliability in their control applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9046 $55.2368
18+ $5.6654 $101.9772
28+ $5.4883 $153.6724
38+ $5.3113 $201.8294
49+ $5.1342 $251.5758
66+ $4.6031 $303.8046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess