EN
  • EN
  • DE

TMS37127A

Part No TMS37127A
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100508-TMS37127A
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS37127A CAD Model

Description

The TMS37127A from Texas Instruments is an advanced Radio-Frequency Identification (RFID) transponder that operates at a frequency of 134.2 kHz. This device is specifically designed for use in a wide range of applications, including animal identification, asset tracking, and access control systems. With its robust and reliable performance, the TMS37127A has become a popular choice among professionals seeking efficient and secure wireless communication solutions.

Key Features

  • Low-Frequency Operation: Operating at 134.2 kHz, the TMS37127A is optimized for applications that require a longer wavelength and can penetrate materials such as water, wood, and plastics with ease.
  • Read/Write Capability: This transponder supports both read and write operations, allowing users to not only retrieve identification data but also store specific information on the chip itself.
  • High Data Integrity: With built-in error detection and correction mechanisms, the TMS37127A ensures high data integrity, making it a reliable choice for critical applications.
  • Durable Design: Encased in a robust package, the TMS37127A is designed to withstand harsh environments, making it suitable for outdoor and industrial applications.
  • Passive Operation: As a passive RFID tag, it does not require an internal power source, drawing the necessary power from the reader's interrogating signal.
  • ISO 11784/11785 Compliant: The TMS37127A adheres to the ISO 11784/11785 standards, ensuring compatibility with international RFID systems and protocols.

Applications

The versatility of the TMS37127A allows it to be used in various sectors. In the field of animal identification, it helps in tracking livestock or pets, ensuring they are accounted for and can be easily located. For asset tracking, it enables businesses to monitor the status and location of their equipment or inventory. In access control systems, the TMS37127A provides a secure means of entry, preventing unauthorized access to restricted areas.

Overall, the Texas Instruments TMS37127A RFID transponder is a powerful and reliable component that offers a blend of performance, durability, and compliance with international standards, making it an excellent choice for a multitude of RFID-based applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess