EN
  • EN
  • DE

TMUX8212PWR

Part No TMUX8212PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST X 4 7OHM 16TSSOP / 4 Circuit IC Switch 1:1 7Ohm 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 7Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 10V ~ 100V
Voltage - Supply, Dual (V±) ±10V ~ 50V
Switch Time (Ton, Toff) (Max) 4µs, 100ns (Typ)
-3db Bandwidth 420MHz
Charge Injection -1300pC
Channel Capacitance (CS(off) , CD(off) ) 12pF, 12pF
Current - Leakage (IS(off) ) (Max) 2nA
Crosstalk -100dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 2,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337342-TMUX8212PWR
Ultra Librarian 3D Model Ultra Librarian TMUX8212PWR CAD Model

Description

The TMUX8212PWR is a state-of-the-art analog multiplexer/demultiplexer from Texas Instruments, a global semiconductor company that designs, manufactures, and sells various integrated circuits. This product is part of TI's extensive portfolio of switch and multiplexer devices designed for signal routing in complex electronic systems.

The TMUX8212PWR operates with a dual supply range of ±5.5V or a single supply range from 10.8V to 16.5V, making it versatile for various applications. It features 12 channels, providing substantial flexibility in routing analog or digital signals within a circuit. This device is particularly well-suited for applications that require multiple signal paths to be controlled simultaneously, such as data acquisition systems, test equipment, and communication systems.

With its low on-resistance and low crosstalk between channels, the TMUX8212PWR ensures high signal integrity, which is crucial for maintaining the quality of the transmitted signals. Additionally, the device exhibits low charge injection, which minimizes signal distortion during the switching process. These characteristics make the TMUX8212PWR an excellent choice for precision applications where signal fidelity is paramount.

The TMUX8212PWR comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, making it compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C allows for deployment in environments with extreme temperature variations.

Texas Instruments has designed the TMUX8212PWR with a focus on ease of use and reliability. It features break-before-make switching, which prevents signal overlap during channel transitions. The device also includes an overvoltage protection circuit that safeguards against damage from unexpected voltage spikes.

In summary, the TMUX8212PWR from Texas Instruments is a high-performance, versatile multiplexer/demultiplexer that offers excellent signal routing capabilities for complex electronic designs. Its robust feature set makes it an ideal choice for engineers looking for a reliable solution to manage multiple signal paths in their applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess