EN
  • EN
  • DE

TNETV6446AINZWT8

Part No TNETV6446AINZWT8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / Highest-Performance fixed-point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 810MHz DSP, 405MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 797752-TNETV6446AINZWT8
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV6446
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV6446AINZWT8 CAD Model

Description

Introducing the TNETV6446AINZWT8 from Texas Instruments

The TNETV6446AINZWT8 is a cutting-edge product from Texas Instruments, a global semiconductor company that designs and manufactures innovative technologies for the world's toughest challenges. This particular component is part of Texas Instruments' extensive portfolio of high-performance integrated circuits and stands out for its robust features and applications in various electronic systems.

Key Features

  • High Integration: The TNETV6446AINZWT8 is a highly integrated circuit that incorporates advanced features to minimize external components, thereby reducing system complexity and saving on board space and cost.
  • Performance: Designed to deliver exceptional performance, this component ensures efficient processing capabilities, making it suitable for high-speed signal processing tasks.
  • Power Efficiency: With power efficiency in mind, the TNETV6446AINZWT8 operates with a low power consumption, contributing to the energy efficiency of the end product and extending its operational lifespan.
  • Reliability: Texas Instruments is known for its rigorous quality control and the TNETV6446AINZWT8 is no exception. It is built to meet high standards of reliability for continuous operation in demanding environments.
  • Flexibility: The component's versatile design allows for its use in a multitude of applications, ranging from telecommunications to industrial automation, making it a go-to choice for designers and engineers.

Applications

The TNETV6446AINZWT8 is suitable for a wide array of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunication infrastructure like base stations and network interface cards
  • High-speed data processing systems
  • Industrial control and automation systems

With its blend of performance, integration, and reliability, the TNETV6446AINZWT8 from Texas Instruments is an excellent choice for system designers seeking a robust solution for their next-generation electronic products. Whether it's for advanced communication systems or sophisticated industrial applications, this component is designed to meet the rigorous demands of modern technology.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess