EN
  • EN
  • DE

TPA3001D1

Part No TPA3001D1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 20 W MONO CLASS D AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271805-TPA3001D1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian TPA3001D1 CAD Model

Description

The TPA3001D1 from Texas Instruments is a high-fidelity, efficient, mono class-D audio power amplifier designed to deliver premium sound quality in a wide range of applications. It is a part of TI's extensive audio amplifier portfolio, which is renowned for its integration of cutting-edge technology and performance excellence.

Key Features

  • High Efficiency: The TPA3001D1 offers a remarkable efficiency rate, which significantly reduces the power consumption and heat dissipation, making it ideal for portable and power-sensitive devices.
  • Output Power: It can deliver up to 20 Watts into an 8-ohm load, ensuring robust and clear sound for a high-quality audio experience.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR, the TPA3001D1 ensures a clear audio output with minimal background noise, enhancing the listening experience.
  • Thermal and Overcurrent Protection: The built-in protection circuitry prevents damage to the amplifier and the speakers in the event of over-temperature or overcurrent conditions.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various power sources and enabling use in diverse environments.

Applications

The TPA3001D1 is versatile and can be used in a multitude of audio applications, including:

  • Television or Monitor Audio Amplification
  • Home Stereo and Home Theater Systems
  • Portable and Compact Audio Devices
  • Multimedia Speakers
  • Powered Speaker Systems

Technical Specifications

Parameter Value
Output Power (8 Ω) 20 W (Typ)
Supply Voltage Range 10 V to 26 V
SNR 100 dB (Typ)
THD+N 0.08% (Typ at 1 W)
Package PowerPAD™ Thermally Enhanced Package

With its impressive audio performance, reliability, and versatility, the TPA3001D1 from Texas Instruments stands out as a top choice for designers and manufacturers looking to enhance their audio products with superior sound quality and efficiency.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess