EN
  • EN
  • DE

TPS2113PWRG4

Part No TPS2113PWRG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Max) 1.25A
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 213308-TPS2113PWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2113PWRG4 CAD Model

Description

Product Overview: TPS2113PWRG4 from Texas Instruments

The TPS2113PWRG4 is a versatile power multiplexer device from Texas Instruments, designed to seamlessly switch between two power sources. It is an ideal solution for systems that need to automatically transition between different power inputs without interruption. This power multiplexer is a part of the TPS211x family and comes in a compact TSSOP-8 (PW) package that is suitable for space-constrained applications.

Key Features

  • Wide Voltage Range: The TPS2113PWRG4 operates with an input voltage range from 2.8V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Automatic Switching: It features automatic switching between supply inputs, which is beneficial for systems that require a backup power source or need to manage multiple power inputs efficiently.
  • Low R<sub>ON: The low on-resistance of the internal FETs ensures minimal voltage drop and power loss during operation, which is critical for maintaining efficiency in power-sensitive designs.
  • Cross-Conduction Blocking: This device incorporates built-in blocking to prevent cross-conduction when switching between sources, enhancing system reliability.
  • Break-Before-Make Switching: The TPS2113PWRG4 utilizes break-before-make switching to prevent shorting when transitioning from one power source to another.

Applications

The TPS2113PWRG4 is suitable for a wide range of applications, including but not limited to:

  • Redundant power supply systems
  • Power supply selector for multiple sources
  • Battery-powered devices requiring seamless switchover to an external power source
  • Portable devices with docking stations or external power adapters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2113PWRG4 is no exception. It is designed to meet the rigorous standards of industrial performance, ensuring long-term reliability in a range of environmental conditions. With its robust design and advanced features, the TPS2113PWRG4 is a smart choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Vicor Corporation
IC OR CTRLR / OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $7.9946
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $4.1040
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Texas Instruments
IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
Lowest to $2.4925
Vicor Corporation
IC OR CTRLR N+1 25LGA / OR Controller N+1 ORing Controller N-Channel N:1 25-LGA (5x7)
Lowest to $19.3058
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9862 $54.2410
125+ $0.8092 $101.1500
195+ $0.7840 $152.8800
265+ $0.7587 $201.0555
345+ $0.7334 $253.0230
460+ $0.6575 $302.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess