EN
  • EN
  • DE

TPS2359RHH

Part No TPS2359RHH
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Full-Featured, Dual-Slot AdvancedMC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272238-TPS2359RHH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2359RHH CAD Model

Description

The TPS2359RHH is a state-of-the-art dual-slot hot-swap power controller designed by Texas Instruments to provide a secure and efficient solution for managing power distribution in systems that require hot-swapping capabilities. This advanced integrated circuit (IC) is specifically engineered for use in systems where electronic cards or modules must be inserted or removed without disrupting the operation of the remaining system, such as servers, data storage arrays, and telecommunications equipment.

Key Features

  • Integrated Dual-Slot Support: The TPS2359RHH is capable of independently controlling the power for two slots, making it an ideal choice for compact systems with multiple removable components.
  • Programmable Current Limit: Users can set precise current limits for each slot to ensure protection against overcurrent conditions, which helps to prevent damage to the system and maintain operational stability.
  • Fast Overcurrent Response: The device features a rapid response to overcurrent events, quickly disabling the output to protect the electronic components and the power source.
  • Under-Voltage Lockout (UVLO): The TPS2359RHH includes UVLO protection, which ensures that the system operates within safe voltage levels, protecting against undervoltage conditions that could potentially harm the system's components.
  • Power Good (PG) Outputs: Each slot has a dedicated PG output that provides a status signal once the output voltage is stable and within the regulated range, ensuring that the system is ready for operation.
  • Thermal Shutdown: The IC also includes a thermal shutdown feature, which turns off the power controller if the temperature exceeds a safe threshold, thereby protecting the system from overheating.

Applications

The TPS2359RHH is versatile and can be used in a variety of applications that require reliable hot-swap functionality. It is particularly suitable for:

  • Server and Network Racks
  • RAID Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Package and Availability

The TPS2359RHH comes in a compact 36-pin QFN package, offering a space-saving design for densely populated circuit boards. This product is available for order through Texas Instruments and authorized distributors, ensuring easy access for designers and engineers looking to integrate this hot-swap controller into their systems.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7426 $52.1686
26+ $3.8913 $101.1738
40+ $3.7697 $150.7880
55+ $3.6481 $200.6455
71+ $3.5265 $250.3815
95+ $3.1617 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,135 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess