EN
  • EN
  • DE

TPS2384PAPR

Part No TPS2384PAPR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC QUAD-PORT EQUIP MGR 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 44 V to 57 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 033724-TPS2384PAPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2384PAPR CAD Model

Description

Product Overview: TPS2384PAPR by Texas Instruments

The TPS2384PAPR is an advanced Power over Ethernet (PoE) power sourcing equipment (PSE) controller designed and manufactured by Texas Instruments. This integrated circuit is tailored to enable multi-port, high-power solutions for Ethernet switches, routers, and other networked devices in compliance with the IEEE 802.3at standard, also known as PoE+.

With its capability to deliver up to 30 watts per port, the TPS2384PAPR is an ideal solution for driving power-hungry devices such as wireless access points, security cameras, IP phones, and remote computer terminals. This chip is engineered to simplify the design and deployment of PSE by integrating multiple features that ensure reliable operation, efficiency, and flexibility in various applications.

Key Features

  • IEEE 802.3at Compliant: The TPS2384PAPR adheres to the latest PoE+ standards, ensuring compatibility with a wide range of powered devices (PDs).
  • Quad-Port Capability: This PSE controller can manage up to four PoE ports, making it suitable for small to mid-sized network installations.
  • Advanced Power Management: It includes features such as port current limiting, programmable power classification, and per-port power monitoring, which contribute to efficient power distribution and conservation.
  • Robust Protection: The device provides comprehensive protection mechanisms such as overcurrent, undervoltage lockout, overvoltage, and thermal shut-down to prevent damage to the PSE and connected devices.
  • Enhanced Diagnostics: Built-in diagnostic capabilities facilitate fault detection and isolation, simplifying maintenance and reducing system downtime.

Applications

The TPS2384PAPR is versatile and can be employed in a variety of network infrastructures across several industries. It is particularly useful in enterprise environments that require a stable and secure power supply for high-performance network devices. Its robust feature set also makes it suitable for industrial networks, where reliability and continuous operation are critical.

With its combination of performance, efficiency, and protection, the TPS2384PAPR from Texas Instruments stands out as a powerful solution for modern PoE applications, ensuring that network devices remain powered and operational at all times.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1925 $50.9625
12+ $8.3631 $100.3572
19+ $8.1018 $153.9342
26+ $7.8404 $203.8504
33+ $7.5791 $250.1103
45+ $6.7950 $305.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess