EN
  • EN
  • DE

TPS51275B-1RUKT

Part No TPS51275B-1RUKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR SYNC 20WQFN  /  PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series D-CAP™
Package Tape & Reel
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 300kHz, 355kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 5.5V ~ 24V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Base Product Number TPS51275
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS51275B-1RUKTTR,296-42173-6-ND,296-TPS51275B-1RUKTDKR,296-42173-1-ND,296-42173-2-ND,296-42173-6,TEXTISTPS51275B-1RUKT,296-42173-1,296-42173-2,2156-TPS51275B-1RUKT,296-TPS51275B-1RUKTCT
Standard Package 250
Win Source Part Number 1100931-TPS51275B-1RUKT
Ultra Librarian 3D Model Ultra Librarian TPS51275B-1RUKT CAD Model

Description

Product Overview: TPS51275B-1RUKT by Texas Instruments

The TPS51275B-1RUKT is a high-performance, synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is optimized for portable and compact power solutions, making it an ideal choice for a range of applications including notebooks, ultrabooks, and other mobile computing devices.

Key Features

  • Versatile Power Management: The TPS51275B-1RUKT offers a wide input voltage range from 3.0V to 28V, catering to various power requirements and ensuring compatibility with multiple power sources.
  • Efficient Operation: This controller incorporates synchronous rectification to provide high efficiency, which is critical for battery-powered applications, helping to extend battery life and reduce heat generation.
  • Adaptive On-Time Control: The device features an adaptive on-time D-CAP™ control mode that enables a fast transient response, which is essential for maintaining stable voltages during rapid load changes.
  • Highly Integrated: With integrated high-side and low-side MOSFET drivers, the TPS51275B-1RUKT reduces external component count, saving board space and simplifying design.
  • Protection Features: Built-in overvoltage, undervoltage, and overcurrent protections ensure safe operation under abnormal conditions, safeguarding both the controller and the system it powers.

Applications

The TPS51275B-1RUKT is versatile enough to be used in a variety of applications beyond just portable computing. Its efficient power management capabilities make it suitable for powering FPGA, DSP, and ASIC systems where stable and efficient voltage supplies are critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS51275B-1RUKT is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance in a wide range of environmental conditions.

Summary

In summary, the TPS51275B-1RUKT from Texas Instruments stands out as a high-efficiency, feature-rich synchronous buck controller. Its robust design, coupled with advanced control features and protection mechanisms, makes it an excellent choice for designers seeking a reliable and compact power management solution.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess