The TPS51285ARUKR is a cutting-edge, dual-synchronous step-down controller from Texas Instruments, designed for use in portable and compact computing devices. This advanced power management IC is specifically engineered to provide a high-efficiency, low-power solution that meets the rigorous demands of modern electronics.
Key Features
- Dual Channel: The TPS51285ARUKR boasts two independent PWM controllers, allowing for simultaneous regulation of two power rails, which is essential for systems that require multiple voltage levels.
- Voltage Regulation: It provides tight voltage regulation accuracy, ensuring stable operation and reliable performance for critical components.
- Efficiency: With its synchronous design, the TPS51285ARUKR offers high efficiency, which is crucial for extending battery life in portable devices.
- Adaptive On-Time (AOT) Control: This feature enables fast transient response, which is vital for maintaining voltage stability during rapid load changes.
- Power Saving Modes: The controller includes multiple power-saving modes, such as automatic PFM mode, which helps to reduce power consumption under light-load conditions.
Applications
The TPS51285ARUKR is suitable for a wide range of applications, particularly those where efficient power management is crucial. These include:
- Notebook computers
- Ultrabooks
- Netbooks
- Tablets
- Other portable and battery-powered devices
Technical Specifications
The device operates over a broad input voltage range and includes a variety of built-in protection features to ensure the longevity and safety of the end application. Key specifications include:
- Input Voltage Range: 3 V to 28 V
- Output Voltage Range: Adjustable down to 0.76 V
- Integrated MOSFET Drivers: Yes
- Protection Features: Overvoltage, undervoltage, overcurrent, and thermal shutdown
- Packaging: 20-pin WQFN (RUK)
Conclusion
The TPS51285ARUKR from Texas Instruments represents a robust solution for power management in compact devices, offering flexibility, high efficiency, and advanced features to ensure stable and reliable operation.