The TPS61188YUTR from Texas Instruments is a highly integrated device designed for power solutions in LED backlighting applications. This advanced component is part of TI's extensive range of power management integrated circuits, renowned for their reliability and performance in various electronic systems.
Key Features
- Wide Input Voltage Range: The TPS61188YUTR operates with an input voltage range that is suitable for a variety of power sources, making it versatile for different LED backlighting designs.
- Integrated WLED Driver: It features an integrated white LED (WLED) driver that can efficiently drive a string of LEDs, ensuring uniform brightness and enhancing the overall display quality.
- Multiple Dimming Methods: This device supports both analog and pulse-width modulation (PWM) dimming, providing designers with flexibility to implement the preferred dimming technique for their application.
- High Efficiency: The TPS61188YUTR is designed to deliver high efficiency, which is critical for battery-powered devices as it helps to extend the battery life and reduce thermal challenges.
- Protection Features: It includes a suite of protection features such as over-voltage, over-temperature, and LED open/short circuit protection, enhancing the safety and durability of the end application.
Applications
The TPS61188YUTR is ideal for driving LEDs in a variety of backlighting applications, including:
- Notebook computers
- Tablets
- Monitors
- Televisions
- Automotive infotainment systems
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 18V
Output Voltage
Up to 38V
Dimming Control
Analog and PWM
Package
QFN (YUTR)
Operating Temperature
-40°C to +85°C
With its robust design and advanced features, the TPS61188YUTR from Texas Instruments stands out as a top-tier solution for powering LED backlighting in high-performance electronics.