EN
  • EN
  • DE

TPS62122DRVT

Part No TPS62122DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 75MA SYNC 6SON / Conv DC-DC 2V to 15V Synchronous Step Down Single-Out 1.2V to 5.5V 0.075A 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 15V
Output Voltage 1.2V
Output Voltage MAX 5.5V
Output Current 75mA
Frequency - Switching Up to 800kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 798056-TPS62122DRVT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62122
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62122DRVT CAD Model

Description

Overview of Texas Instruments TPS62122DRVT

The TPS62122DRVT from Texas Instruments is a highly efficient synchronous step-down converter designed for a variety of applications where power efficiency and space constraints are critical. This compact device is part of TI's extensive portfolio of voltage regulators and power management ICs, delivering high performance in a small package.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2 V to 15 V, making it suitable for multiple power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, and regulated power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9 V to 6 V, allowing for versatile use in various circuit designs and compatibility with a broad range of downstream components.
  • High Efficiency: With up to 95% efficiency, the TPS62122DRVT ensures minimal power loss during voltage conversion, which is crucial for battery-powered and energy-sensitive applications.
  • Low Quiescent Current: It features an ultra-low quiescent current, which is particularly beneficial for extending battery life in portable devices.
  • Power Save Mode: The device includes a power save mode that reduces the switching frequency under light load conditions, further improving efficiency.
  • Package: It comes in a 6-pin SON package with a thermal pad, which provides excellent thermal performance in a compact footprint.

Applications

The versatile nature of the TPS62122DRVT makes it an ideal choice for powering microcontrollers, sensors, low-power RF devices, and other electronic components in applications such as wearable technology, Internet of Things (IoT) devices, portable medical equipment, and smart metering.

Reliability and Protection

Texas Instruments has incorporated several protective features into the TPS62122DRVT to ensure long-term reliability. These include over-temperature protection, over-current protection, and an under-voltage lockout (UVLO) feature. These safeguards help to prevent damage to the device and the system under abnormal conditions, contributing to the overall robustness of the end product.

Summary

In summary, the TPS62122DRVT from Texas Instruments is a versatile, efficient, and reliable choice for designers looking to optimize their power management solutions. Its combination of a wide input voltage range, adjustable output, high efficiency, and compact size makes it a go-to component for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8251 $50.8518
44+ $2.3180 $101.9920
67+ $2.2456 $150.4552
93+ $2.1731 $202.0983
120+ $2.1007 $252.0840
160+ $1.8834 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess