EN
  • EN
  • DE

TPS71229DRCT

Part No TPS71229DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/ADJ 0.25A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V (2.8V)
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 250mA
Operating Supply Current 250μA to 600μA
PSRR 59dB to 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, UVLO
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 2.8V, 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.125V @ 250mA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034571-TPS71229DRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS71229DRCT CAD Model

Description

Product Overview: Texas Instruments TPS71229DRCT

The TPS71229DRCT from Texas Instruments is a highly reliable and efficient linear voltage regulator designed to meet the needs of a wide range of applications. This device offers a fixed output voltage with a high level of accuracy, making it an ideal choice for powering sensitive electronic components that require a stable power supply.

With an input voltage range of 2.7 V to 10 V, the TPS71229DRCT can accommodate a variety of power sources, including batteries and DC power supplies. It boasts a low dropout voltage, which ensures that it can provide a consistent output even when the input voltage is close to the output voltage, thus maximizing battery life and system efficiency.

The TPS71229DRCT comes in a compact DRC package, which is a 10-pin SON (Small Outline No lead) package with thermal pad. This small footprint makes it suitable for space-constrained applications, while the thermal pad helps to improve heat dissipation, ensuring stable operation even under high load conditions.

Key features of the TPS71229DRCT include:

  • Fixed Output Voltage: This device offers a precise fixed output to ensure consistent performance.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a stable output as the input voltage approaches the output voltage.
  • High Accuracy: With tight output voltage regulation, the TPS71229DRCT ensures the reliability of the power supply for sensitive electronics.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: The regulator includes current limit features to protect both the device and the downstream components from damage due to excessive current.

This voltage regulator is perfect for portable electronics, microcontrollers, and analog devices where power efficiency and footprint are critical. Texas Instruments' commitment to quality ensures that the TPS71229DRCT delivers consistent performance, making it a trusted choice for engineers and designers looking for a robust power management solution.

Whether you're developing a new product or optimizing an existing design, the TPS71229DRCT offers the performance, reliability, and convenience you need to ensure a stable power supply for your electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4646 $51.7566
50+ $2.0223 $101.1150
77+ $1.9591 $150.8507
106+ $1.8959 $200.9654
137+ $1.8327 $251.0799
183+ $1.6431 $300.6873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess