EN
  • EN
  • DE
  • IT

TPS72601DCQRG4

Part No TPS72601DCQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708036-TPS72601DCQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72601DCQRG4 CAD Model

Description

The TPS72601DCQRG4 is a highly efficient, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of the TPS726xx family, offering a variety of fixed and adjustable output voltage options to cater to a diverse range of applications.

Key Features:

  • Output Voltage Range: The TPS72601DCQRG4 provides a stable output voltage of 1.2V, which is suitable for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: With an output voltage accuracy of ±1%, this device ensures reliable performance for critical applications where voltage consistency is paramount.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, improving efficiency especially in battery-powered devices.
  • Current Capacity: It can supply up to 400 mA of output current, making it versatile for powering a range of low-power devices.
  • Thermal Performance: The TPS72601DCQRG4 is designed with thermal protection features to prevent overheating, ensuring stable operation under varying load conditions.
  • Power-Saving Mode: An optional power-saving mode helps to reduce power consumption when the load current is low, extending battery life in portable applications.
  • Package: This voltage regulator comes in a compact SOT-223 package, which is ideal for space-constrained applications.

Applications:

The TPS72601DCQRG4 is a versatile component that can be used in a variety of electronic devices. Its applications include but are not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication equipment
  • Consumer electronics
  • Medical equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TPS72601DCQRG4 is no exception. This LDO voltage regulator is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability for the end-user.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $5.0147
Texas Instruments
Lowest to $1.3129

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess