EN
  • EN
  • DE

TPS7350QDR

Part No TPS7350QDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.23V @ 500mA
Output Current 500mA
Operating Supply Current 65μA
PSRR 53dB to 51dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.146V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089577-TPS7350QDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7350QDR CAD Model

Description

Introducing the TPS7350QDR by Texas Instruments

The TPS7350QDR from Texas Instruments is a state-of-the-art low-dropout (LDO) voltage regulator designed to deliver high performance in power management applications. With a focus on reliability and efficiency, this component ensures that electronic devices operate smoothly by providing a stable and precise voltage supply.

Key Features

  • Output Voltage: The TPS7350QDR offers a fixed output voltage of 5V, which is suitable for a wide range of digital and analog circuits.
  • High Output Current: Capable of delivering an output current of up to 500mA, this LDO regulator can support applications that require a moderate amount of power.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss.
  • Thermal Protection: It includes an internal thermal shutdown mechanism that protects the device from damage caused by excessive heat, enhancing its durability and longevity.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the regulator and the downstream circuitry from damage due to high current conditions.
  • Stable with Low ESR Capacitors: The TPS7350QDR is stable with low equivalent series resistance (ESR) capacitors, which reduces noise and improves transient response.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, this voltage regulator is suitable for use in harsh environmental conditions.

Applications

The TPS7350QDR is versatile and can be used in various applications, including:

  • Portable Electronics
  • Microcontroller Power Supplies
  • Post-Regulation for Switching Supplies
  • Peripheral Power Supplies

Package and Quality

Encased in a compact SOP-8 package, the TPS7350QDR is designed for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to high industry standards, ensuring both performance and dependability for your electronic projects.

Whether you're developing consumer electronics, industrial systems, or sophisticated IoT devices, the TPS7350QDR voltage regulator is an excellent choice for maintaining a stable and reliable power supply.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2125 $56.0625
11+ $9.2000 $101.2000
17+ $8.9125 $151.5125
24+ $8.6250 $207.0000
30+ $8.3375 $250.1250
41+ $7.4750 $306.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,910 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess