EN
  • EN
  • DE
  • IT

TPS7A1018PYKAR

Part No TPS7A1018PYKAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA 5DSBGA  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 3.3V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.07V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 2.6 µA
Current - Supply (Max) 9 µA
PSRR 60dB ~ 35dB (1kHz ~ 1.5MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA
Base Product Number TPS7A1018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS7A1018PYKAR-ND,296-52123-2,296-52123-1,296-52123-6
Standard Package 12,000
Win Source Part Number 1199558-TPS7A1018PYKAR
Ultra Librarian 3D Model Ultra Librarian TPS7A1018PYKAR CAD Model

Description

Product Overview: TPS7A1018PYKAR by Texas Instruments

The TPS7A1018PYKAR is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. This LDO is designed to deliver a stable and clean power supply to sensitive electronic devices, ensuring optimal performance and reliability.

Key Features

  • Output Voltage Range: The TPS7A1018PYKAR offers a wide range of adjustable output voltages, starting from 1.2V to 5.5V, which can be set using external resistors. This flexibility allows it to cater to a variety of applications and power requirements.
  • High Accuracy: This LDO features a high accuracy output voltage with a tolerance of only ±1%, ensuring precise voltage regulation for critical applications.
  • Low Dropout: With a low dropout voltage, this regulator maintains regulation even when the input voltage is very close to the output voltage, making it highly efficient for battery-powered devices.
  • Thermal Protection: The TPS7A1018PYKAR includes an over-temperature shutdown mechanism that protects the device and the application from damage due to excessive heat.
  • Current Limit Protection: It also incorporates current limit protection to safeguard against overcurrent conditions, which might otherwise harm the electronic components.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which significantly reduces power consumption when in standby mode, making it ideal for portable and battery-operated applications.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), making it suitable for applications requiring high-performance capacitors.

Applications

The TPS7A1018PYKAR is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Medical equipment
  • Automotive infotainment and telematics

With its advanced features and robust performance, the TPS7A1018PYKAR from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic devices.

You May Also Be Interested in

Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9716 $58.2960
145+ $0.7972 $115.5940
220+ $0.7724 $169.9280
300+ $0.7474 $224.2200
390+ $0.7225 $281.7750
520+ $0.6477 $336.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess