EN
  • EN
  • DE

TS5A3166YZPR

Part No TS5A3166YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 900 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 7ns, 11.5ns
-3db Bandwidth 200MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 19pF, 18pF
Max Leakage Current (IS off) 20nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 5-DSBGA, 5-WCSP (1.4x0.9)
Win Source Part Number 035180-TS5A3166YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A3166YZPR CAD Model

Description

Product Overview

The TS5A3166YZPR is a high-performance, single-pole double-throw (SPDT) analog switch that is part of Texas Instruments' broad portfolio of switch and multiplexer devices. This switch is designed to operate from a single 1.65-V to 5.5-V power supply, making it suitable for a variety of applications across different voltage ranges.

Key Features

  • Low On-State Resistance (RON): The device features a low on-state resistance typically around 0.9 Ω at 2.7 V, which minimizes signal distortion and voltage drop across the switch, improving the performance of the overall system.
  • Wide Operating Voltage Range: With an operating range from 1.65 V to 5.5 V, the TS5A3166YZPR is versatile and can be used in both low voltage and standard voltage applications.
  • 1.8-V Logic-Compatible: The control logic is compatible with 1.8-V input levels, even when VCC is set to 5.5 V, which allows for easy interfacing with modern microcontrollers and other digital circuits.
  • Break-Before-Make Switching: This feature ensures that one signal path is disconnected before another path is connected, preventing signal overlap and potential short circuits.
  • ESD Protection: The device includes ESD protection circuitry on all pins to prevent damage from electrostatic discharges during handling and operation.

Applications

The TS5A3166YZPR is ideal for a range of applications, including:

  • Signal routing and multiplexing
  • Audio and video signal switching
  • Data acquisition systems
  • Cell phones and PDAs
  • Portable instrumentation
  • Relay replacement

Package and Quality

The switch is available in a compact 6-pin YZP package, which is RoHS compliant and designed for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, ensuring that the TS5A3166YZPR meets the rigorous demands of commercial and industrial electronic systems.

With its robust feature set and Texas Instruments' reputation for quality, the TS5A3166YZPR is an excellent choice for designers looking to incorporate a reliable SPDT analog switch into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4547 $50.0170
270+ $0.3731 $100.7370
420+ $0.3614 $151.7880
575+ $0.3498 $201.1350
740+ $0.3381 $250.1940
990+ $0.3032 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess