EN
  • EN
  • DE

TSB82AA2PGE

Part No TSB82AA2PGE
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC LINK LAYER CONTROLLER 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 60
Category Integrated Circuits(ICs)
Family Interface - Controllers
Packaging Tray
Protocol IEEE 1394
Function Link Layer Controller
Interface PCI
Standards IEEE 1394a-2000 OHCI-Lynx
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 144-LQFP
Manufacturer Device Package 144-LQFP (20x20)
Win Source Part Number 056048-TSB82AA2PGE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB82AA2PGE CAD Model

Description

TSB82AA2PGE: A High-Performance IEEE 1394b Link Layer Controller

The TSB82AA2PGE is a cutting-edge link layer controller from Texas Instruments designed for high-speed data transfer across IEEE 1394b-2002 compliant interfaces. This advanced chip is an ideal solution for applications requiring fast and reliable communication such as digital audio/video networks, storage systems, and other high-speed serial bus configurations.

Key Features

  • High Data Rates: The device supports S100β, S200β, and S400β data rates, ensuring compatibility with a wide range of devices and the ability to handle bandwidth-intensive applications.
  • Enhanced Connectivity: With two bilingual 1394b cable ports, the TSB82AA2PGE offers flexible and robust connectivity options for multiple devices.
  • Intelligent Queue Management: The integrated link layer controller incorporates a sophisticated queue management system that efficiently handles asynchronous and isochronous data transfers, optimizing performance and resource utilization.
  • Programmable Features: The device allows for programmable arbitration time intervals and isochronous resource management, providing flexibility to meet specific application requirements.

Applications

  • Digital Video Camcorders and VCRs
  • High-Speed External Storage Devices
  • Networking and Communication Equipment
  • Professional Audio Equipment

Technical Specifications

  • Package: 80-TQFP (PGE)
  • Temperature Range: -40°C to 85°C
  • Power Supply: 3.3V ± 10%
  • Compliance: IEEE 1394b-2002 Standards

The TSB82AA2PGE from Texas Instruments represents a blend of performance, reliability, and flexibility, making it an excellent choice for developers and manufacturers looking to implement high-speed data transfer capabilities in their products. Its robust feature set and compliance with IEEE 1394b standards ensure that it will remain a relevant and valuable component in a variety of high-speed data applications.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8495 $59.0970
13+ $8.0817 $105.0621
20+ $7.8291 $156.5820
27+ $7.5766 $204.5682
35+ $7.3240 $256.3400
46+ $6.5664 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess